The 12-21VYC/TR8 is a yellow-green LED manufactured by Everlight Electronics. It's designed for use as an indicator light and in other applications requiring a small, bright light source. The 'TR8' indicates that it's tape and reel packaged for automated assembly.
Applications
- Indicator lights on electronic equipment
- Backlighting for small displays
- Automotive dashboard indicators
- Consumer electronics status indicators
- Medical device indicators
Features
- Yellow-green light output
- Small size (1206 package)
- High luminous intensity
- Wide viewing angle
- Low power consumption
- Tape and reel packaging for automated assembly
Benefits
- Provides clear visual indication with its bright yellow-green light.
- Saves board space with its small 1206 package.
- Reduces power consumption in battery-powered devices.
- Facilitates automated assembly for high-volume production.
- Increases manufacturing efficiency and reduces assembly costs.
Additional Details
The 12-21VYC/TR8 utilizes an InGaAlP LED chip to produce its yellow-green light. The forward voltage typically ranges from 1.8V to 2.4V, and the forward current is typically 20mA. The luminous intensity is typically between 20 mcd and 80 mcd. The viewing angle is typically 130 degrees. It is RoHS compliant. The operating temperature range is typically -40°C to +85°C. The peak wavelength is around 570nm. The epoxy lens is tinted and diffused.