EN
  • EN
  • DE

DRV8426EPWPR

Part No DRV8426EPWPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description 35-V, 1.5-A BIPOLAR STEPPER OR D / Bipolar Motor Driver Power MOSFET Phase/Enable 28-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Phase/Enable
Technology Power MOSFET
Applications General Purpose
Current - Output 1.5A
Voltage - Supply 0V ~ 5.5V
Voltage - Load 4.5V ~ 33V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 28-HTSSOP
Other Names 296-DRV8426EPWPRCT,296-DRV8426EPWPRTR,296-DRV8426EPWPRDKR
Standard Package 2,500
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253336-DRV8426EPWPR
Ultra Librarian 3D Model Ultra Librarian DRV8426EPWPR CAD Model

Description

The Texas Instruments DRV8426EPWPR is a high-performance, integrated motor driver designed to efficiently drive brushed DC motors and stepper motors. This versatile device is housed in a compact 28-pin HTSSOP package with PowerPAD™, making it an ideal solution for space-constrained applications.

Key Features

  • Dual H-Bridge Motor Driver: The DRV8426EPWPR can drive two brushed DC motors or one stepper motor, providing a flexible solution for various motor control applications.
  • Wide Voltage Range: With an operating voltage range from 4.5V to 48V, this motor driver is capable of powering a diverse set of motors for different use cases.
  • High Output Current: It can deliver up to 1.5 A of continuous output current per channel, making it suitable for driving motors in medium-power applications.
  • Integrated Protection Features: The device includes overcurrent, short-circuit, under-voltage lockout, and thermal shutdown features, ensuring reliable operation and protection for both the driver and the motor.
  • Configurable Decay Modes: Users can select from various decay modes, allowing for optimal motor performance and power efficiency.
  • Simple Control Interface: The DRV8426EPWPR can be controlled via a simple parallel interface, which is compatible with most microcontrollers and easy to integrate into existing systems.

Applications

The DRV8426EPWPR is suitable for a wide range of applications, including but not limited to:

  • Printers and scanners
  • Office automation machines
  • Battery-powered toys and tools
  • Home appliances
  • Small robotics

With its robust feature set and Texas Instruments' reputation for quality, the DRV8426EPWPR motor driver is a reliable choice for designers looking to enhance their motor control systems. Its combination of power, precision, and protection makes it a versatile component for any project requiring efficient motor management.

You May Also Be Interested in

Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2793 $52.7930
24+ $4.3317 $103.9608
36+ $4.1963 $151.0668
50+ $4.0610 $203.0500
64+ $3.9256 $251.2384
86+ $3.5195 $302.6770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess