EN
  • EN
  • DE

DRV8424RGER

Part No DRV8424RGER
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description 35V, 2.5A BIPOLAR STEPPER MOTOR  /  Bipolar Motor Driver Power MOSFET Step/Direction 24-VQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Step/Direction
Technology Power MOSFET
Step Resolution >256 Microsteps
Applications General Purpose
Current - Output 2.5A
Voltage - Supply 0V ~ 5.5V
Voltage - Load 4.5V ~ 33V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number DRV8424
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV8424RGERTR,296-DRV8424RGERCT,296-DRV8424RGERDKR
Standard Package 3,000
Win Source Part Number 961047-DRV8424RGER
Ultra Librarian 3D Model Ultra Librarian DRV8424RGER CAD Model

Description

The DRV8424RGER is a highly integrated motor driver manufactured by Texas Instruments, designed to deliver precision and power in driving stepper motors, brushed DC motors, and other similar applications. This advanced motor driver is housed in a compact RGER package, making it an ideal solution for space-constrained applications that require efficient motor control.

Key Features

  • Flexible Voltage Range: The DRV8424RGER operates on a supply voltage range from 4.5V to 45V, accommodating a wide variety of motors and system voltages.
  • Current Regulation: It offers advanced current regulation features, which include adjustable off-time and a choice of current decay modes, ensuring smooth and precise motor control.
  • Integrated Protection: The device includes multiple protection features such as overcurrent, overtemperature, and undervoltage lockout, safeguarding the motor and the system from potential damage.
  • Dual H-Bridge: With its dual H-bridge design, the DRV8424RGER can drive two DC motors or one stepper motor, providing versatility in application.
  • PWM Interface: The motor driver supports Pulse Width Modulation (PWM) interface, which allows for easy speed and direction control of the motor.
  • Microstepping Support: For stepper motors, it offers up to 1/256 microstepping resolution, enabling precise positioning and smoother motion profiles.

Applications

The DRV8424RGER is suitable for a broad range of applications, including but not limited to:

  • Office automation machines
  • Robotics and automated guided vehicles (AGVs)
  • Home appliances
  • Textile and sewing machines
  • Medical equipment
  • Point of sale machines

With its robust feature set and compact form factor, the DRV8424RGER from Texas Instruments is a reliable and versatile choice for designers looking to enhance the performance and efficiency of their motor-driven applications.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0742 $53.7100
115+ $0.8814 $101.3610
180+ $0.8539 $153.7020
245+ $0.8263 $202.4435
315+ $0.7988 $251.6220
420+ $0.7161 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess