EN
  • EN
  • DE

DRV8353SMRTAT

Part No DRV8353SMRTAT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description 100-V THREE-PHASE SMART GATE DRI / Multiphase Motor Driver Power MOSFET SPI 40-WQFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface SPI
Technology Power MOSFET
Step Resolution -
Applications Brushless DC (BLDC)
Current - Output 25mA
Voltage - Supply 7V ~ 75V
Voltage - Load 9V ~ 100V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x6)
Base Product Number DRV8353
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352673-DRV8353SMRTAT
Ultra Librarian 3D Model Ultra Librarian DRV8353SMRTAT CAD Model

Description

Product Overview: Texas Instruments DRV8353SMRTAT

The Texas Instruments DRV8353SMRTAT is a state-of-the-art motor driver designed to efficiently and effectively control three-phase brushless DC (BLDC) motors. This advanced motor driver is part of the DRV835x family, known for its robust performance and integration of smart features that cater to a wide range of industrial and consumer applications.

The DRV8353SMRTAT is equipped with a smart gate drive architecture that includes three half-bridge drivers, each capable of driving high-side and low-side N-channel power MOSFETs. It supports up to 100V and 10A, making it suitable for a variety of demanding applications. The device integrates a buck regulator to provide a stable supply voltage, ensuring reliable operation even under fluctuating power conditions.

One of the standout features of the DRV8353SMRTAT is its advanced current-sense amplifiers, which provide precise motor current feedback for optimized performance. This allows for accurate control of the motor, enhancing efficiency and ensuring that the application runs smoothly. Moreover, the device includes a range of protection features such as overcurrent, overtemperature, and undervoltage lockout, which safeguard the motor and the driver from potential damage caused by abnormal operating conditions.

The DRV8353SMRTAT is highly configurable and supports multiple control interfaces, including hardware interface (PH/EN and PWM modes) and a SPI interface for more in-depth configuration and control. This versatility makes it an excellent choice for designers looking for a motor driver that can be easily integrated into a variety of systems with different control requirements.

With its compact form factor, the DRV8353SMRTAT comes in a thermally efficient VQFN package, which is ideal for space-constrained applications while still delivering exceptional thermal performance. This product is a testament to Texas Instruments' commitment to providing innovative solutions that push the boundaries of motor control technology.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5539 $61.6617
6+ $16.8647 $101.1882
10+ $16.3377 $163.3770
13+ $15.8107 $205.5391
17+ $15.2837 $259.8229
22+ $13.7026 $301.4572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess