EN
  • EN
  • DE

DRV8353FHRTAR

Part No DRV8353FHRTAR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description 102-V MAX 3-PHASE FUNCTIONAL SAF / Multiphase Motor Driver Power MOSFET PWM, SPI 40-WQFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Half Bridge (3)
Interface PWM, SPI
Technology Power MOSFET
Applications Brushless DC (BLDC)
Current - Output 25mA
Voltage - Supply 7V ~ 100V
Voltage - Load 9V ~ 75V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x6)
Base Product Number DRV8353
Other Names 296-DRV8353FHRTARTR,296-DRV8353FHRTARDKR,296-DRV8353FHRTARCT
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253329-DRV8353FHRTAR
Ultra Librarian 3D Model Ultra Librarian DRV8353FHRTAR CAD Model

Description

Product Overview: Texas Instruments DRV8353FHRTAR

The Texas Instruments DRV8353FHRTAR is a highly integrated gate driver designed specifically for three-phase motor drive applications. This sophisticated piece of technology is an essential component for those looking to harness the power and efficiency of brushless motors in their designs. The DRV8353FHRTAR is part of Texas Instruments' reputable DRV8x family, known for providing reliable and robust solutions for motor control.

Key Features

  • Integrated Smart Gate Drive: The device offers a smart gate drive architecture with three half-bridge drivers, each capable of driving high-side and low-side N-channel power MOSFETs.
  • Advanced Protection Features: It includes a suite of protection features such as overcurrent, overtemperature, undervoltage lockout, and fault reporting to ensure the longevity and safety of your motor application.
  • Configurable Gate Drive Settings: Users can adjust the gate drive strength, allowing for optimization of switching times for various MOSFETs, which can lead to improved efficiency and reduced electromagnetic interference (EMI).
  • Flexible Control Interface: The DRV8353FHRTAR supports both six PWM inputs for classical three-phase control and three PWM inputs with phase/enable control, providing flexibility for different control schemes.
  • Operational Versatility: The device is designed to operate over a wide supply voltage range from 6V to 60V, making it suitable for a variety of applications.

Applications

Ideal for a range of applications, the DRV8353FHRTAR can be used in power tools, industrial pumps, drones, e-bikes, and other automated equipment requiring precise and efficient motor control.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DRV8353FHRTAR is no exception. It is built to meet the high standards of performance and reliability that engineers have come to expect from TI products.

Ordering and Packaging

The DRV8353FHRTAR comes in a thermally enhanced HTSSOP package, which provides excellent thermal performance in a compact footprint. This product is available for order in tape and reel format, facilitating easy integration into automated manufacturing processes.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Texas Instruments
DRIVER
Lowest to $5.4417
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5336 $52.2688
19+ $5.3609 $101.8571
29+ $5.1934 $150.6086
40+ $5.0259 $201.0360
52+ $4.8583 $252.6316
69+ $4.3557 $300.5433
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess