EN
  • EN
  • DE

DRV8350SRTVR

Part No DRV8350SRTVR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV MULTIPHAS 6-95V 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000812-DRV8350SRTVR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) -Power Management (PMIC) -Motor Drivers, Controllers
Package Tape & Reel (TR)
Product Status Active
Package / Case 32-WFQFN Exposed Pad
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TA)
Supplier Device Package 32-WQFN (5x5)
Base Product Number DRV8350
Voltage - Supply 6V ~ 95V
Ultra Librarian 3D Model Ultra Librarian DRV8350SRTVR CAD Model

Description

Introducing the DRV8350SRTVR Motor Driver from Texas Instruments

The DRV8350SRTVR is a state-of-the-art motor driver integrated circuit (IC) designed and manufactured by the renowned Texas Instruments (TI). This advanced IC is engineered to provide an efficient and robust solution for driving 3-phase brushless DC (BLDC) motors, which are commonly used in a wide range of applications, from consumer electronics to industrial automation systems.

Key Features and Benefits

  • Highly Integrated Solution: The DRV8350SRTVR integrates a buck regulator, gate drivers, and control logic into a single package, significantly reducing external component count and simplifying circuit design.
  • Smart Gate Drive Architecture: It features TI's Smart Gate Drive architecture, which includes adjustable drive strength and dead time control to optimize efficiency and minimize electromagnetic interference (EMI).
  • Versatile Power Supply Range: With an operating voltage range of 8V to 60V, this motor driver is versatile enough to handle a broad spectrum of power supplies and motor types.
  • Advanced Protection Features: The DRV8350SRTVR is equipped with a suite of protection features, including overcurrent, overtemperature, undervoltage lockout, and fault reporting, ensuring reliable operation and long-term durability.
  • Configurable Operating Modes: Users can configure the motor driver for either 1x PWM, 3x PWM, or independent half-bridge control modes to best suit their application requirements.
  • Compact Footprint: Housed in a thermally efficient 40-pin VQFN package, the DRV8350SRTVR saves valuable board space and is suitable for compact designs.

Applications

The DRV8350SRTVR is ideal for a variety of applications where precise and efficient motor control is required. It is particularly well-suited for:

  • Power tools
  • Drones and robotics
  • Fans and blowers
  • Pumps and compressors
  • Electric bicycles and scooters

With its robust design and comprehensive feature set, the DRV8350SRTVR motor driver from Texas Instruments represents a highly reliable solution for designers looking to optimize their motor control systems. Whether you're developing consumer gadgets or industrial machinery, the DRV8350SRTVR offers the performance and flexibility needed to drive your innovation forward.

You May Also Be Interested in

Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4273 $53.1276
28+ $3.6326 $101.7128
43+ $3.5191 $151.3213
59+ $3.4056 $200.9304
76+ $3.2921 $250.1996
102+ $2.9515 $301.0530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 530 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess