EN
  • EN
  • DE

CAT4106HV4-GT2

Part No CAT4106HV4-GT2
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 4
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 36V
Channel Output Current 175mA
Frequency 1MHz
Dimming PWM
Applications Backlight, Lighting
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-TQFN (4x4)
Win Source Part Number 1027727-CAT4106HV4-GT2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT4106HV4-GT2 CAD Model

Description

ON Semiconductor CAT4106HV4-GT2 Product Overview

The CAT4106HV4-GT2 from ON Semiconductor is a high-efficiency, quad-channel, constant-current LED driver designed to simplify the implementation of LED lighting solutions. This compact and versatile integrated circuit (IC) is ideal for driving multiple LED strings in various applications such as LCD backlighting, signage, and architectural lighting.

Key Features

  • Quad Channel: The CAT4106HV4-GT2 can drive up to four LED strings, providing consistent brightness and color across multiple outputs.
  • High Efficiency: With an efficiency rate of up to 94%, this LED driver ensures minimal power loss, leading to energy savings and prolonged battery life in portable applications.
  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 24V, making it versatile for use in a broad range of LED lighting scenarios.
  • Adjustable Output Current: The output current can be set from 20mA to 100mA per channel through a single external resistor, allowing for fine-tuning of LED brightness.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection ensures the device and LEDs are safeguarded against overheating, enhancing system reliability.

Applications

The CAT4106HV4-GT2 is designed to meet the needs of a wide array of lighting applications. Its ability to drive multiple LED strings with consistent current makes it suitable for:

  • Backlighting for LCD TVs, monitors, and laptop screens
  • General-purpose LED illumination
  • Channel letter signage
  • Automotive interior and exterior lighting
  • Architectural and decorative lighting

Technical Specifications

  • Channels: 4
  • Output Current per Channel: 20mA to 100mA
  • Input Voltage: 4.5V to 24V
  • Efficiency: Up to 94%
  • Package: TSSOP-20

The ON Semiconductor CAT4106HV4-GT2 is an excellent choice for designers looking to create efficient, reliable, and flexible LED lighting systems. Its high efficiency, adjustable output current, and thermal protection make it a robust solution for a wide range of lighting applications.

You May Also Be Interested in

Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4626 $52.3878
7+ $14.3283 $100.2981
11+ $13.8806 $152.6866
15+ $13.4328 $201.4920
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess