EN
  • EN
  • DE

DRV8340SPHPRQ1

Part No DRV8340SPHPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description PWR MGMT MOTOR/FAN DRIVER / Multiphase Motor Driver Power MOSFET PWM, SPI 48-HTQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Half Bridge (3)
Interface PWM, SPI
Technology Power MOSFET
Step Resolution -
Applications Automotive
Current - Output -
Voltage - Supply 5.5V ~ 60V
Voltage - Load -
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Base Product Number DRV8340
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352450-DRV8340SPHPRQ1
Ultra Librarian 3D Model Ultra Librarian DRV8340SPHPRQ1 CAD Model

Description

Product Overview: DRV8340SPHPRQ1 - Texas Instruments

The DRV8340SPHPRQ1 is a highly integrated motor driver from Texas Instruments, designed specifically for automotive applications. This robust and efficient solution is ideal for driving three-phase brushless DC (BLDC) motors, which are commonly used in automotive applications such as pumps, fans, and electric power steering systems.

With an operating voltage range of 4.4V to 45V, the DRV8340SPHPRQ1 can accommodate a wide range of automotive power systems. Its advanced features include three high-performance half-bridges with integrated current sense amplifiers, allowing for precise control over motor currents and ensuring optimal performance and efficiency.

The driver is equipped with a variety of protection features to ensure reliability in the harsh automotive environment. These include overcurrent protection, thermal shutdown, under-voltage lockout, and over-voltage protection. This makes the DRV8340SPHPRQ1 a safe and dependable choice for critical automotive applications.

The device also provides flexibility in control strategies, supporting both PWM and analog inputs, which enables designers to choose the most suitable control method for their application. Additionally, the DRV8340SPHPRQ1 offers a simple and intuitive interface, making system integration straightforward.

The DRV8340SPHPRQ1 comes in a compact 48-pin HTQFP (High Thermal Performance Quad Flat Pack) package, which is designed to minimize board space and maximize thermal performance. This package is AEC-Q100 qualified, ensuring that the device meets the stringent quality standards required for automotive applications.

In summary, the DRV8340SPHPRQ1 from Texas Instruments is a versatile and reliable motor driver solution, perfect for automotive engineers looking to drive BLDC motors with precision and efficiency. Its wide voltage range, robust protection features, and flexible control options make it an excellent choice for a variety of automotive motor control applications.

You May Also Be Interested in

ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2394 $52.3940
24+ $4.2990 $103.1760
37+ $4.1647 $154.0939
50+ $4.0303 $201.5150
65+ $3.8960 $253.2400
86+ $3.4930 $300.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess