EN
  • EN
  • DE

DRV8323RSRGZT

Part No DRV8323RSRGZT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV MULTIPHAS 6-60V 48QFN / Multiphase Motor Driver Power MOSFET SPI 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Half Bridge (3)
Interface SPI
Technology Power MOSFET
Applications Brushless DC (BLDC)
Current - Output 5mA
Voltage - Supply 6V ~ 60V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number DRV8323
Other Names 296-46943-1,296-46943-2,296-46943-6
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253330-DRV8323RSRGZT
Ultra Librarian 3D Model Ultra Librarian DRV8323RSRGZT CAD Model

Description

Product Overview: Texas Instruments DRV8323RSRGZT

The DRV8323RSRGZT is a state-of-the-art motor driver from Texas Instruments, designed to efficiently drive brushless DC (BLDC) motors. This integrated circuit (IC) is part of the DRV832x family and is housed in a compact 48-VQFN package with a thermal pad for improved heat dissipation.

Key Features

  • Advanced Gate Driver: The DRV8323RSRGZT offers three half-bridge drivers, each capable of driving high-side and low-side N-channel MOSFETs. This feature provides the flexibility needed for high-performance motor control applications.
  • Smart Gate Drive Architecture: It includes multiple configurable gate drive settings, allowing for fine-tuning of the MOSFET switching characteristics to optimize performance and efficiency.
  • Integrated Protection: The device boasts a robust protection scheme, including overcurrent, overtemperature, and undervoltage lockout, ensuring reliable operation under adverse conditions.
  • Versatile Control Interface: The DRV8323RSRGZT supports both PWM and three-wire serial peripheral interface (SPI) control, providing designers with options for interfacing with a variety of microcontrollers.

Applications

The versatility of the DRV8323RSRGZT makes it suitable for a wide range of applications, including:

  • Power tools
  • Drones and other unmanned vehicles
  • Robotics
  • Fans and blowers
  • Industrial automation systems

Technical Specifications

  • Operating Voltage Range: 6V to 60V, catering to a wide array of power requirements.
  • Output Current: Capable of delivering continuous current up to 2.5A, with peak current capabilities for demanding applications.
  • Temperature Range: Designed to operate over an industrial temperature range of -40°C to 125°C.

The DRV8323RSRGZT motor driver IC is a powerful solution for modern motor driving challenges, providing designers with the tools they need to create efficient, reliable, and high-performing motor control systems. With its advanced features and robust protection mechanisms, this product from Texas Instruments stands out as a top choice for professionals looking to harness the power of BLDC motors in their next project.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.1113
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8258 $52.4322
21+ $4.7802 $100.3842
33+ $4.6308 $152.8164
45+ $4.4814 $201.6630
58+ $4.3320 $251.2560
78+ $3.8839 $302.9442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess