EN
  • EN
  • DE

DRV8302DCA

Part No DRV8302DCA
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 8V-60V 56HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tube
Product Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface Parallel
Technology Power MOSFET
Applications General Purpose
Voltage - Supply 8V ~ 60V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 56-HTSSOP
Base Product Number DRV8302
Standard Package 35 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852266-DRV8302DCA
Ultra Librarian 3D Model Ultra Librarian DRV8302DCA CAD Model

Description

Introducing the DRV8302DCA Motor Driver from Texas Instruments

The DRV8302DCA is a sophisticated motor driver IC designed by Texas Instruments, renowned for its ability to efficiently drive brushless DC (BLDC) motors, brushed DC motors, and stepper motors. This versatile driver is particularly well-suited for applications that demand high-performance and reliability, such as industrial drives, automotive pumps, and robotics.

Key Features

  • Integrated Gate Drivers: The DRV8302DCA comes with three half-bridge drivers capable of driving six N-type MOSFETs, which are essential for three-phase motor applications.
  • Buck Regulator: An integrated buck regulator provides a 1.5A output, ensuring efficient power management within the system.
  • Smart Gate Drive: It features a smart gate drive architecture with current sense amplifiers, providing optimal control and protection for the power stage.
  • Protection Features: The device includes a range of protection features such as overcurrent, overtemperature, undervoltage lockout, and fault reporting, which contribute to the long-term reliability and safety of the motor system.
  • Configurable Parameters: Users can configure the peak current, dead time, and gain settings via external components, allowing for a tailored motor control experience.

Applications

With its robust design and comprehensive feature set, the DRV8302DCA is ideal for a variety of applications, including:

  • Automotive pumps and fans
  • Electric power steering
  • E-bikes and electric scooters
  • Industrial automation and robotics

Technical Specifications

The DRV8302DCA operates over a wide voltage range from 8V to 60V, making it suitable for a broad spectrum of motor applications. It is available in a PowerPAD™ HTSSOP package that enhances thermal performance, essential for maintaining efficiency and reliability during extended operation.

In summary, the DRV8302DCA from Texas Instruments stands out as a high-quality, adaptable motor driver that offers designers the flexibility and performance needed to drive a wide range of motor types in demanding applications. By integrating multiple features into a single chip, it simplifies design, reduces board space, and enhances system reliability.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Texas Instruments
DRIVER
Lowest to $5.4417
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6383 $51.8298
15+ $7.0879 $106.3185
22+ $6.8664 $151.0608
31+ $6.6449 $205.9919
39+ $6.4234 $250.5126
53+ $5.7589 $305.2217
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess