EN
  • EN
  • DE

DRV8256EPWPR

Part No DRV8256EPWPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER / Bipolar, Unipolar Motor Driver NMOS On/Off, PWM 28-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel (TR)
Motor Type - Stepper Bipolar, Unipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface On/Off, PWM
Technology NMOS
Applications Printer
Current - Output 5A
Voltage - Supply 4.5V ~ 48V
Voltage - Load 4.5V ~ 48V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 28-HTSSOP
Other Names 296-DRV8256EPWPRTR
Standard Package 2,500
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253326-DRV8256EPWPR
Ultra Librarian 3D Model Ultra Librarian DRV8256EPWPR CAD Model

Description

DRV8256EPWPR Motor Driver by Texas Instruments

The DRV8256EPWPR is a state-of-the-art motor driver integrated circuit brought to you by Texas Instruments (TI), a global leader in semiconductor design and manufacturing. This compact, high-performance chip is specifically designed to efficiently drive brushed DC motors and stepper motors, making it an ideal solution for a wide variety of applications including home appliances, printers, cameras, and battery-powered devices.

Key Features:

  • Operating Voltage: The DRV8256EPWPR operates over a wide supply voltage range from 4.5V to 18V, providing the flexibility to be used in various system configurations without the need for additional voltage regulation.
  • Output Current: It is capable of delivering up to 2.5A of continuous output current, ensuring robust performance for a range of motor sizes.
  • Protection Features: This motor driver includes multiple protection features such as overcurrent, thermal shutdown, and under-voltage lockout, which safeguard the IC and the motor from potential damage due to abnormal operating conditions.
  • Integrated H-Bridge: The DRV8256EPWPR incorporates an H-bridge driver, which allows for bidirectional control of a single brushed DC motor or control of one winding of a bipolar stepper motor.
  • PWM Control Interface: The device supports Pulse-Width Modulation (PWM) control, enabling precise control over motor speed and torque.
  • Small Package Size: The IC comes in a compact HTSSOP package, which is ideal for space-constrained applications.

Applications:

The versatility of the DRV8256EPWPR motor driver makes it suitable for a diverse array of applications, including:

  • Consumer Electronics
  • Office Automation Equipment
  • Battery-Powered Gadgets
  • Small Home Appliances
  • DIY Hobby Projects

The DRV8256EPWPR from Texas Instruments represents a reliable and efficient solution for driving motors in your next project. With its robust feature set and TI's commitment to quality, this motor driver IC ensures optimal performance and durability for your motor control needs.

You May Also Be Interested in

Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8328 $52.4952
21+ $4.7859 $100.5039
33+ $4.6364 $153.0012
45+ $4.4868 $201.9060
58+ $4.3373 $251.5634
78+ $3.8886 $303.3108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess