EN
  • EN
  • DE

DRV8251DDAR

Part No DRV8251DDAR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description 48-V, 3.5-A H BRIDGE MOTOR DRIVE / Bipolar Motor Driver Power MOSFET PWM 8-SO PowerPad
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Pre-Driver - Half Bridge (2)
Interface PWM
Technology Power MOSFET
Step Resolution -
Applications Printer
Current - Output 4.1A
Voltage - Supply 4.5V ~ 48V
Voltage - Load 4.5V ~ 48V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number DRV8251
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355887-DRV8251DDAR
Ultra Librarian 3D Model Ultra Librarian DRV8251DDAR CAD Model

Description

Introducing the DRV8251DDAR Motor Driver from Texas Instruments

The DRV8251DDAR is a state-of-the-art motor driver integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a global semiconductor leader. This advanced piece of technology is tailored to deliver efficient, reliable, and precise control for a wide range of motor types, including brushed DC motors, stepper motors, and others that require a robust driving solution.

At the heart of the DRV8251DDAR is its ability to handle a supply voltage range from 4.5 V to 45 V, making it incredibly versatile for various applications. It can support continuous motor drive currents up to 5 A without a heat sink, and peak currents up to 15 A, ensuring that it can handle high-demand scenarios with ease.

The device comes in a compact 32-pin HTSSOP (DDA) package with PowerPAD™, which not only saves board space but also provides excellent thermal performance. This packaging feature is critical for maintaining the reliability and longevity of the IC when operating in high-current or high-temperature environments.

One of the key features of the DRV8251DDAR is its integrated smart gate drive architecture. This includes programmable current regulation, which allows for fine-tuning of the motor performance to match specific application requirements. Additionally, the driver includes multiple diagnostic features and protections, such as under-voltage lockout, over-current, over-temperature, and shoot-through protection, ensuring safe and reliable operation under a wide range of conditions.

For ease of use, the DRV8251DDAR supports both PWM and PH/EN control interfaces, offering flexibility for different control schemes. The PWM interface allows for speed control through duty cycle adjustments, while the PH/EN interface provides a simple way to control direction and enable or disable the motor driver.

Whether you're designing an industrial automation system, consumer electronics, or automotive applications, the DRV8251DDAR from Texas Instruments provides the performance, efficiency, and reliability required for your motor control needs. With its advanced features and robust design, it stands out as an excellent choice for engineers looking to optimize their motor-driven designs.

You May Also Be Interested in

Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6069 $51.5865
205+ $0.4980 $102.0900
315+ $0.4824 $151.9560
430+ $0.4669 $200.7670
555+ $0.4513 $250.4715
745+ $0.4046 $301.4270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,120 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess