EN
  • EN
  • DE

DRV8210PDSGR

Part No DRV8210PDSGR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description 11V, 1A H-BRIDGE MOTOR DRIVER, P / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge
Interface PWM
Technology NMOS
Applications Brushed DC
Current - Output 1.76A
Voltage - Supply 1.65V ~ 11V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number DRV8210
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV8210PDSGRTR,296-DRV8210PDSGRDKR,296-DRV8210PDSGRCT
Standard Package 3,000
Win Source Part Number 959020-DRV8210PDSGR
Ultra Librarian 3D Model Ultra Librarian DRV8210PDSGR CAD Model

Description

The Texas Instruments DRV8210PDSGR is a high-performance, integrated motor driver designed for precision control of brushed DC motors. This advanced motor driver is part of TI's renowned DRV series, offering a blend of power efficiency, robustness, and ease of use that is ideal for a wide range of applications.

Key Features

  • Operating Voltage Range: The DRV8210PDSGR operates over a wide supply voltage range from 4.5V to 38V, making it suitable for a variety of industrial and consumer applications.
  • Output Current: It is capable of delivering up to 3.5A of continuous output current, with peak currents up to 5.2A, ensuring reliable performance for high-demand motors.
  • Integrated Protection Features: The device includes a range of built-in protection features such as overcurrent, overtemperature, undervoltage lockout, and crossover-current protection, enhancing system reliability and safety.
  • Configurable Control: With a PH/EN or PWM interface, the DRV8210PDSGR allows for easy control of motor speed and direction, offering designers flexibility in their control schemes.
  • Thermal Performance: The PowerPAD™ package ensures excellent thermal performance, enabling the motor driver to handle higher currents without overheating.

Applications

The DRV8210PDSGR is versatile and can be used in a diverse range of applications, including:

  • Home and building automation (e.g., blinds, HVAC dampers)
  • Battery-powered tools and appliances
  • Industrial equipment
  • Office automation machines
  • Robotics and drones

Design Support

Texas Instruments provides comprehensive design support for the DRV8210PDSGR, including detailed datasheets, application notes, and online simulation tools. Designers can also benefit from TI's E2E™ support forums, where they can discuss and resolve technical challenges with a community of engineers and TI experts.

Availability

The DRV8210PDSGR is available in a compact HTSSOP package, ensuring a minimal footprint on PCBs. It's designed for easy integration into existing and new designs, providing a reliable motor control solution for engineers looking to enhance their products with efficient and precise motor operation.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1783 $50.8155
685+ $0.1463 $100.2155
1,060+ $0.1417 $150.2020
1,460+ $0.1371 $200.1660
1,890+ $0.1326 $250.6140
2,525+ $0.1189 $300.2225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess