EN
  • EN
  • DE

DRV8106SQRHBRQ1

Part No DRV8106SQRHBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Half Bridge
Applications DC Motors, Relays, Solenoids
Interface Logic, PWM, SPI
Load Type Inductive, Capacitive, Resistive
Technology Power MOSFET
Rds On (Typ) 4mOhm
Current - Output / Channel 5mA
Current - Peak Output 62mA
Voltage - Supply 3V ~ 5.5V
Voltage - Load 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Features Charge Pump, Slew Rate Controlled
Fault Protection Over Current, Over Voltage, Shoot-Through
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number DRV8106
Standard Package 3,000
RoHS Status Not applicable
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341474-DRV8106SQRHBRQ1
Ultra Librarian 3D Model Ultra Librarian DRV8106SQRHBRQ1 CAD Model

Description

Product Overview: DRV8106SQRHBRQ1 from Texas Instruments

The DRV8106SQRHBRQ1 is a state-of-the-art motor driver integrated circuit (IC) from Texas Instruments, designed specifically for automotive applications. This advanced product is part of TI's robust portfolio of motor drivers that cater to a wide range of automotive applications, including but not limited to powertrain systems, body electronics, and chassis control modules.

Key Features

  • Advanced Motor Control: The DRV8106SQRHBRQ1 provides precise control of brushless DC (BLDC) motors, with features that include six high-performance gate drivers, making it ideal for three-phase motor applications.
  • Highly Integrated: This IC combines a buck regulator, LDO, charge pump, current shunt amplifiers, and a SPI interface in one compact package, reducing the need for multiple discrete components and simplifying design.
  • Automotive-Quality: Designed to meet the stringent quality requirements of the automotive industry, the DRV8106SQRHBRQ1 is AEC-Q100 qualified, ensuring reliable performance under harsh automotive conditions.
  • Protection Features: It includes a suite of protection features such as overcurrent, overtemperature, and undervoltage lockout (UVLO), providing enhanced safety and reliability for automotive systems.
  • Configurable Parameters: With the SPI interface, various parameters such as motor control algorithms and protection thresholds can be easily configured, offering flexibility to adapt to different application needs.

Applications

The DRV8106SQRHBRQ1 is versatile and can be used in a variety of automotive applications, including:

  • Electric power steering (EPS)
  • Engine cooling fans
  • Fuel pumps
  • Electric water pumps
  • Other BLDC motor-driven systems

Technical Specifications

With an operating voltage range of 4.5V to 28V, the DRV8106SQRHBRQ1 is capable of driving high-power motors while maintaining efficiency and precision. The integrated buck regulator and LDO provide clean and stable voltages for both internal and external components, ensuring consistent performance and longevity of the motor system.

Conclusion

The DRV8106SQRHBRQ1 from Texas Instruments is a highly integrated, feature-rich motor driver IC that offers exceptional performance and reliability for automotive motor control applications. Its comprehensive set of features and protections makes it an ideal choice for designers looking to create sophisticated and durable motor control systems for modern vehicles.

You May Also Be Interested in

STMicroelectronics
IC HALF BRIDGE DRVR 5.5A/6A 16SO
Lowest to $5.5650
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 40A 41VQFN / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Lowest to $6.7287
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Texas Instruments
PROTOTYPE
Lowest to $3.5711
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5096 $50.1920
49+ $2.0592 $100.9008
76+ $1.9949 $151.6124
104+ $1.9305 $200.7720
134+ $1.8662 $250.0708
180+ $1.6731 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess