EN
  • EN
  • DE

DRV601RTJTG4

Part No DRV601RTJTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description DIRECTPATH™ STEREO LINE DRIVER, ADJUSTABLE GAIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821920-DRV601RTJTG4
Ultra Librarian 3D Model Ultra Librarian DRV601RTJTG4 CAD Model

Description

Product Overview: Texas Instruments DRV601RTJTG4

The DRV601RTJTG4 from Texas Instruments is a high-performance audio line driver designed to provide excellent audio quality in a wide range of applications. This integrated circuit is part of TI's extensive audio product line, engineered to enhance the user experience in audio systems by delivering superior sound performance and efficiency.

Key Features

  • High-Quality Audio: The DRV601RTJTG4 ensures low distortion and low noise, which translates to clear and precise audio output, making it ideal for high-fidelity audio applications.
  • Differential Inputs: It offers differential inputs which reduce common-mode noise, thus improving signal integrity and audio quality.
  • 2VRMS Output: The device is capable of delivering a 2VRMS output into a 10kΩ load, providing a strong signal with good dynamic range.
  • Wide Supply Voltage Range: Operating from a 2.7V to 5.5V supply voltage, the DRV601RTJTG4 is versatile and can be integrated into various system designs with different power requirements.
  • Integrated Charge-Pump: The built-in charge pump generates a negative supply voltage, enabling a ground-centered output without the need for a large DC-blocking capacitor.
  • Thermal and Short-Circuit Protection: The device includes thermal shutdown and short-circuit protection features to ensure reliable operation and longevity.
  • Space-Saving Package: It comes in a compact QFN (Quad Flat No-leads) package, which is ideal for space-constrained applications.

Applications

The DRV601RTJTG4 is suitable for a variety of audio applications, including:

  • Professional audio equipment
  • Home theater systems
  • Active speakers
  • Portable audio devices
  • Automotive audio systems

Conclusion

With its robust feature set and ability to deliver high-quality audio, the DRV601RTJTG4 is an excellent choice for designers looking to improve the audio performance of their systems. Its compact form factor, integrated protections, and flexibility in power supply requirements make it a versatile and reliable option for a multitude of audio applications.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8863 $53.1780
125+ $0.8303 $103.7875
190+ $0.8022 $152.4180
270+ $0.7461 $201.4470
350+ $0.7181 $251.3350
435+ $0.6900 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,740 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess