Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Supply Voltage - Operating 1.8 V to 4.5 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QFN (4x4)
Dimension 20-WFQFN Exposed Pad
Win Source Part Number 1034141-DRV600RTJT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DRV600RTJT CAD Model

Description

The Texas Instruments DRV600RTJT is a state-of-the-art audio line driver designed to provide high-quality, low-noise audio performance for a wide variety of consumer and professional audio applications. This device is a part of Texas Instruments' extensive portfolio of audio products, known for their reliability and innovation.

Key Features

  • High-Quality Audio Performance: The DRV600RTJT delivers exceptional audio clarity with a high signal-to-noise ratio (SNR), ensuring crisp and clear audio in all applications.
  • Low Distortion: With its low total harmonic distortion plus noise (THD+N), this line driver minimizes unwanted noise, preserving the integrity of the original audio signal.
  • Flexible Supply Voltage: Operating from a supply voltage range of 2.7V to 5.5V, the DRV600RTJT is versatile and can be integrated into various circuit designs.
  • Integrated Pop & Click Suppression: To enhance user experience, the device includes built-in pop and click suppression circuitry, reducing noise during power-up and power-down sequences.

Applications

The DRV600RTJT is well-suited for a range of applications that require high-quality audio transmission. It is commonly used in:

  • Professional audio mixing consoles
  • High-end consumer audio systems
  • Audio/Video receivers
  • Television sound systems
  • Musical instruments

Technical Specifications

Parameter Value Operating Voltage 2.7V to 5.5V SNR High SNR THD+N Low THD+N Package Surface-Mount

Ordering Information and Packaging

The DRV600RTJT is available in a compact surface-mount package, which is ideal for space-constrained applications. For ordering information, pricing, and packaging details, customers are encouraged to visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
25-W DIGITAL AUDIO POWER AMPLIFIER WITH EQ AND DRC | IC AUD AMP DGTL 25W 48HTQFP
Lowest to $7.8301
ECAD model for TAS5727PHP
Analog Devices Inc.
IC AMP CLASS D MONO 3.1W 16WLCSP / Amplifier IC 1-Channel (Mono) Class D 16-WLCSP (1.92x1.94)
Lowest to $3.5188
ECAD model for SSM2529ACBZ-R7
STMicroelectronics
2 x 75W multifunction dual-bridge power amplifier with integrated digital diagnostics
Lowest to $16.0148
ECAD model for TDA7575B
Texas Instruments
IC AMP CLASS D QUAD 20W 64HTQFP / Amplifier IC 4-Channel (Quad) Class D 64-HTQFP (14x14)
Lowest to $23.3480
ECAD model for TAS5404TPHDRQ1
Texas Instruments
LM384 5W Audio Power Amplifier | IC AMP AUDIO PWR 5.5W MONO 14DIP
Lowest to $2.3176
ECAD model for LM384N
ams
IC AMP CLASS AB MONO 1.8W 10DFN / Amplifier IC 1-Channel (Mono) Class AB 10-DFN (3x3)
Lowest to $1.4336
ECAD model for AS1702V-T
NXP / Nexperia
2 x 50 W class-D power amplifier
Lowest to $5.6478
ECAD model for TDA8920TH
STMicroelectronics
44-V, 5.5-A, quad power half bridge | IC QUAD HALF BRIDGE AMP PWRSO36
Lowest to $2.0840
ECAD model for STA510F
New Japan Radio
Lowest to $4.4319
ECAD model for NJU72501MJE-TE3

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention