EN
  • EN
  • DE

DRV595DAP

Part No DRV595DAP
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWM PWR DRVR HI-EFF 32HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features PWM Power Driver PMIC 32-HTSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Case / Package 32-HTSSOP
Family Name DRV595
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-38931-5, DRV595DAP-ND
Quantity per package 46
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917250-DRV595DAP
Ultra Librarian 3D Model Ultra Librarian DRV595DAP CAD Model

Description

Product Overview: DRV595DAP from Texas Instruments

The DRV595DAP is a state-of-the-art power driver IC designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This innovative product is specifically engineered to provide an efficient and reliable driving solution for a wide range of applications, including audio amplifiers, industrial automation, and robotics.

Key Features

  • High-Efficiency Operation: The DRV595DAP is built with high-efficiency output stages that enable it to deliver significant power with minimal heat dissipation, thus reducing the need for extensive cooling systems.
  • Advanced Thermal Management: With an integrated thermal shutdown feature, the device ensures protection against overheating, thereby enhancing its reliability and longevity.
  • Flexible Supply Voltage: It operates over a broad supply voltage range, accommodating various power requirements and making it versatile for different system designs.
  • Robust Output Drive: Capable of driving both inductive and resistive loads, the DRV595DAP provides robust output capabilities, ensuring consistent performance across diverse operating conditions.
  • Integrated Fault Protection: The device includes under-voltage, over-current, and short-circuit protection, safeguarding against potential damage from electrical anomalies.

Applications

The DRV595DAP is a highly adaptable driver IC that can be used in a multitude of applications. It is particularly well-suited for audio amplification systems where it can drive speakers with precision and clarity. In the realm of industrial automation, it can control actuators and motors with high accuracy. Moreover, its robustness and reliability make it an excellent choice for robotic systems, where consistent performance and durability are critical.

Technical Specifications

The device comes in a PowerPAD™ package, which is optimized for excellent thermal performance. Its PWM input interface allows for easy integration with microcontrollers and DSPs, facilitating digital control schemes. The DRV595DAP's mixed bipolar/CMOS/DMOS technology combines the best features of each process to achieve high performance and reliability.

For designers and engineers looking for a high-performance power driver solution, the DRV595DAP from Texas Instruments offers an impressive blend of efficiency, flexibility, and protection features, making it a top-tier choice for a wide array of electronic applications.

You May Also Be Interested in

Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.5076 $50.5076
3+ $41.4422 $124.3266
4+ $40.1471 $160.5884
6+ $38.8520 $233.1120
7+ $37.5570 $262.8990
9+ $33.6718 $303.0462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess