EN
  • EN
  • DE

DRV5055A4QDBZR

Part No DRV5055A4QDBZR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL ANALOG SOT23-3 / Hall Effect Sensor Single Axis SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Mfr Texas Instruments
Package Tape & Reel
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range ±169mT
Voltage - Supply 3V ~ 3.63V, 4.5V ~ 5.5V
Current - Supply (Max) 10mA
Current - Output (Max) 1mA
Bandwidth 20kHz
Temperature Range - Operating -40°C ~ 125°C
Features Temperature Compensated
Supplier Device Package SOT-23-3
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DRV5055
Other Names 296-50468-2,296-50468-1,296-50468-6,DRV5055A4QDBZR
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235374-DRV5055A4QDBZR
Ultra Librarian 3D Model Ultra Librarian DRV5055A4QDBZR CAD Model

Description

DRV5055A4QDBZR Hall Effect Sensor by Texas Instruments

The DRV5055A4QDBZR is a linear Hall effect sensor designed and manufactured by Texas Instruments (TI), renowned for its precision and reliability in sensing applications. This sensor is part of the DRV5055 series, which offers a variety of sensitivity options to cater to a wide range of applications. The DRV5055A4QDBZR, in particular, is engineered to provide a linear voltage output that is directly proportional to the magnetic flux density.

Encased in a compact 3-pin DBZ package, the DRV5055A4QDBZR is designed for space-constrained applications while still delivering robust performance. Its small footprint makes it an excellent choice for portable devices, as well as industrial and automotive systems where size and efficiency are critical considerations.

The sensor operates over a wide supply voltage range from 4.5V to 38V, making it versatile for various power environments. This flexibility is essential for systems that encounter fluctuating power conditions or need to be compatible with multiple power sources. Additionally, the DRV5055A4QDBZR can operate within an extended temperature range of -40°C to 125°C, ensuring reliable performance in harsh environments.

With its analog output, the DRV5055A4QDBZR is easy to interface with analog-to-digital converters (ADCs), microcontrollers, or other circuitry, allowing for straightforward integration into a variety of designs. The linear output response also simplifies the process of converting magnetic field measurements into actionable data, which is crucial for applications such as position sensing, current sensing, and speed detection.

Furthermore, the DRV5055A4QDBZR features a ratiometric output, meaning the output voltage scales with the supply voltage. This characteristic ensures consistent performance even when supply voltage varies, enhancing the sensor's stability and accuracy over its entire operating range.

Designed with the quality and expertise that Texas Instruments is known for, the DRV5055A4QDBZR Hall effect sensor is a reliable choice for designers looking to incorporate magnetic field sensing into their projects with minimal fuss and maximum efficiency.

For more technical specifications, application notes, and support resources, potential users can visit the Texas Instruments website or consult the DRV5055 datasheet.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR LINEAR ANALOG 3SIP
Lowest to $1.7276
Infineon Technologies
SPEED SENSORS 8DSO / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.1392
Infineon Technologies
MAGNETIC SWITCH TO92S-3-1 / Digital Switch Unipolar Switch Open Drain Hall Effect TO-92S
Need more? Email Us
Honeywell
3-Axis Magnetic Sensor | SENSOR MR WHEAT BRDG 16LPCC
Need more? Email Us
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
Melexis Technologies NV
SENSOR LINEAR ANALOG 4SIP
Need more? Email Us
Infineon Technologies
SENSOR HALL PWM SSO3-10 / Hall Effect Sensor Single Axis PG-SSO-3-10
Need more? Email Us
Infineon Technologies
SENSOR ANGLE 360DEG SMD / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.3312
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5358 $50.9010
230+ $0.4396 $101.1080
355+ $0.4259 $151.1945
490+ $0.4121 $201.9290
630+ $0.3984 $250.9920
840+ $0.3572 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,780 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess