The CT30SM-12 is a thyristor module manufactured by Mitsubishi Electric. It is designed for power control applications, providing efficient and reliable switching capabilities. As an end-of-life product, it's primarily used in maintaining or repairing existing systems rather than in new designs.
Applications
- AC motor control
- DC power supplies
- Lighting control systems
- Welding equipment
- Voltage regulation
Features
- Repetitive Peak Off-State Voltage: 1200V
- RMS On-State Current: 30A
- High surge current capability
- Electrically isolated baseplate
- Simplified mounting
Benefits
- Efficient Power Control: Provides precise control over AC power
- High Reliability: Designed for robust performance in demanding applications
- Easy Installation: Simplified mounting reduces installation time and costs
- Electrical Isolation: Enhances safety and protects against electrical hazards
Additional Details
The CT30SM-12 thyristor module from Mitsubishi Electric is engineered to deliver efficient and reliable power control. It features a repetitive peak off-state voltage of 1200V and an RMS on-state current of 30A, making it suitable for a variety of applications that require high-voltage and high-current switching. The module is designed with a high surge current capability, allowing it to withstand transient overloads without damage. The electrically isolated baseplate provides enhanced safety by preventing electrical contact between the module and the mounting surface. Its simplified mounting design makes installation quick and easy, reducing overall system assembly time. The CT30SM-12 is commonly used in AC motor control systems to regulate motor speed and torque, in DC power supplies for converting AC to DC voltage, and in lighting control systems for dimming and switching lights. It is also utilized in welding equipment for precise control of welding current and voltage, and in voltage regulation circuits for maintaining a stable output voltage. Due to its end-of-life status, it's essential to consider newer alternatives for contemporary designs, but it remains relevant for servicing and maintaining existing installations.