EN
  • EN
  • DE

DRV5053RAQDBZR

Part No DRV5053RAQDBZR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL ANALOG SOT23-3 / DRV5053 Analog-Bipolar Hall Effect Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range ±18mT
Supply Voltage (V) 2.5V ~ 38V
Current - Supply (Maximum) 3.6mA
Current - Output (Maximum) 2.3mA
Bandwidth 20kHz
Temperature Range - Operating -40°C ~ 125°C
Features Temperature Compensated
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802131-DRV5053RAQDBZR
Ultra Librarian 3D Model Ultra Librarian DRV5053RAQDBZR CAD Model

Description

DRV5053RAQDBZR - Texas Instruments Hall Effect Sensor

The DRV5053RAQDBZR from Texas Instruments is a chopper-stabilized Hall Effect Sensor that offers a magnetic sensing solution with superior sensitivity stability over temperature and integrated protection features. The device responds to magnetic fields by producing a proportional voltage output which can be easily interfaced with a variety of electronics, making it suitable for a wide range of applications in industrial, automotive, and consumer electronics sectors.

Key Features

  • Analog Output: The sensor provides a linear analog output that corresponds to the magnetic flux density, allowing for precise measurement of magnetic fields.
  • Wide Range of Supply Voltages: With an operating range of 2.7V to 38V, the DRV5053 is versatile and can be used in various circuit configurations.
  • Temperature Stability: The built-in temperature compensation ensures stable operation over a temperature range of -40°C to 125°C, making it reliable for use in harsh environments.
  • High Sensitivity: The DRV5053 series is designed to detect small changes in magnetic flux density, enabling the detection of very weak magnetic fields.
  • Robust Design: The sensor is designed to withstand automotive environments and is AEC-Q100 qualified for automotive applications.

Applications

  • Position and speed sensing in motors and encoders
  • Current sensing in power management systems
  • Proximity detection for industrial and consumer electronics
  • Flow meters where non-contact magnetic sensing is required

Product Specifications

The DRV5053RAQDBZR operates with an omnipolar magnetic field sensing, which means it can detect both north and south poles. It comes in a small, leaded package that is easy to mount on a PCB. The device's output voltage scales with the supply voltage, providing design flexibility and ease of integration into existing systems.

This Hall Effect Sensor from Texas Instruments is a reliable and efficient solution for designers who require a sensitive and stable magnetic field sensor with a simple analog interface. With its robust design and wide operating range, the DRV5053RAQDBZR is an excellent choice for applications requiring accurate and consistent magnetic field detection.

You May Also Be Interested in

Infineon Technologies
MAGNETIC SWITCH TO92S-3-1 / Digital Switch Unipolar Switch Open Drain Hall Effect TO-92S
Need more? Email Us
Infineon Technologies
SPEED SENSORS 8DSO / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.1392
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Continuous-Time Ratiometric Linear Hall Effect Sensors
Lowest to $5.5714
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.6485
TE Connectivity
SENSOR MR ANALOG 8TDFN / AMR Switching-Sensor
Lowest to $1.8398
AKM Semiconductor Inc.
SENSOR HALL EFFECT I2C 5WLCSP / 3-axis Electronic Compass
Lowest to $1.0095
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Continuous-Time Ratiometric Linear Hall Effect Sensors
Need more? Email Us
Honeywell
SENSOR LINEAR ANALOG RADIAL / Hall Effect Sensor 10mA 5V/9V 3-Pin Bag
Lowest to $1.0095
Honeywell
3-Axis Magnetic Sensor | SENSOR MR WHEAT BRDG 16LPCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4131 $51.6375
295+ $0.3390 $100.0050
460+ $0.3284 $151.0640
630+ $0.3178 $200.2140
815+ $0.3072 $250.3680
1,090+ $0.2754 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,200 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess