EN
  • EN
  • DE

DRV5053OAQLPGM

Part No DRV5053OAQLPGM
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL EFFECT ANALOG TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 5 Weeks
Features Hall Effect Sensor Single Axis TO-92-3
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Cut Tape (CT), Tape & Box (TB)
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package TO-226-3, TO-92-3 Short Body
Case / Package TO-92-3
Family Name DRV5053
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40059-6, -296-40059-1-ND, 296-40059-3, 296-40059-6INACTIVE, 296-40059-6-ND, 296-40059-2-ND, DRV5053OAQLPGM-ND, 296-40059-2, 296-40059-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917245-DRV5053OAQLPGM
Ultra Librarian 3D Model Ultra Librarian DRV5053OAQLPGM CAD Model

Description

Introducing the DRV5053OAQLPGM Hall Effect Sensor from Texas Instruments

The DRV5053OAQLPGM is a high-precision, analog bipolar Hall effect sensor designed by Texas Instruments to meet the demands of a wide range of applications. This advanced sensor is ideal for industrial, automotive, and consumer electronics where accurate position sensing is crucial. The device offers a linear output that is directly proportional to the magnetic flux density, providing real-time feedback that is both reliable and consistent.

Key Features

  • Linear Hall Effect Sensor: The DRV5053 provides an analog output that varies linearly with the magnetic flux density, delivering high-resolution position sensing.
  • Wide Supply Voltage Range: With an operating voltage range from 2.5V to 38V, this sensor is versatile and can be integrated into various systems without the need for additional power regulation.
  • High Sensitivity: The sensor's sensitivity is factory-trimmed, offering consistent performance across the product range, making it suitable for precision applications.
  • Temperature-Compensated: The DRV5053 is designed to perform reliably across a wide temperature range, ensuring stable operation even under fluctuating environmental conditions.
  • Robust Design: Housed in a small, leaded package that is RoHS compliant, the sensor is designed to withstand harsh environments, making it suitable for automotive applications that require high reliability.

Applications

  • Position and speed sensing in automotive systems
  • Open and close detection in consumer electronics
  • Industrial equipment position feedback
  • Motor control in robotics and automation

The DRV5053OAQLPGM sensor's straightforward, analog interface allows for easy integration into existing designs without the need for complex programming. Its robustness and precision make it an excellent choice for designers looking to enhance the performance and reliability of their systems. Whether you're developing cutting-edge automotive technology or innovative consumer gadgets, the DRV5053OAQLPGM from Texas Instruments provides the accuracy and durability needed to deliver top-notch results.

For further information, datasheets, and support, visit the Texas Instruments website to ensure your design incorporates the DRV5053OAQLPGM with the utmost confidence.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Continuous-Time Ratiometric Linear Hall Effect Sensors
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR LINEAR ANALOG 3SIP
Lowest to $1.7276
Micronas GmbH
TO92-UT
Need more? Email Us
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
Texas Instruments
SENSOR HALL EFFECT ANALOG TO92-3 / Automotive Analog-Bipolar Hall Effect Sensor
Lowest to $0.5003
Infineon Technologies
SPEED SENSORS 8DSO / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.1392
Infineon Technologies
SENSOR HALL PWM SSO3-10 / Hall Effect Sensor Single Axis PG-SSO-3-10
Need more? Email Us
Infineon Technologies
SENSOR ANGLE 360DEG SMD / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.3312
Infineon Technologies
MAG SWITCH SPEC PURP SSO-4-1 / Digital Switch Special Purpose Open Collector Hall Effect PG-SSO-4-1
Lowest to $1.6916

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6968 $52.2600
175+ $0.5718 $100.0650
275+ $0.5539 $152.3225
375+ $0.5360 $201.0000
485+ $0.5182 $251.3270
650+ $0.4646 $301.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 789 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess