EN
  • EN
  • DE

DRV5033AJQDBZRQ1

Part No DRV5033AJQDBZRQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOL SOT23-3 / Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Omnipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±12mT Trip, ±1mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 2.7V ~ 38V
Current - Supply (Max) 2.7mA (Typ)
Current - Output (Max) 30mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DRV5033
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISDRV5033AJQDBZRQ1,296-47768-1,296-47768-2,2156-DRV5033AJQDBZRQ1,296-47768-6,DRV5033AJQDBZRQ1-ND
Standard Package 3,000
Win Source Part Number 962851-DRV5033AJQDBZRQ1
Ultra Librarian 3D Model Ultra Librarian DRV5033AJQDBZRQ1 CAD Model

Description

DRV5033AJQDBZRQ1 Hall Effect Sensor by Texas Instruments

The DRV5033AJQDBZRQ1 is a state-of-the-art Hall effect sensor designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device offers a high-performance, cost-effective solution for detecting magnetic fields with precision and reliability. It is particularly well-suited for a wide range of applications, including position sensing, speed detection, and proximity switching in the automotive and industrial sectors.

Constructed with TI's advanced manufacturing processes, the DRV5033AJQDBZRQ1 is an ultra-sensitive, digital-latch Hall effect sensor that responds to both North and South poles. It provides a digital output that switches in the presence of a magnetic field. The sensor is designed to operate with a supply voltage range from 2.7V to 38V, which allows for flexible integration into various circuit designs.

One of the key features of the DRV5033AJQDBZRQ1 is its high magnetic sensitivity, which enables the detection of weak magnetic fields, enhancing the sensor's versatility in different operating environments. Additionally, the device boasts a low power consumption profile, making it an excellent choice for battery-powered applications where power efficiency is critical.

The DRV5033AJQDBZRQ1 is available in a small, leaded SOT-23 package, which is not only space-saving but also easy to mount on a printed circuit board. This compact form factor, combined with its robust design, ensures that the sensor can withstand harsh conditions, including high temperatures and vibrations, making it a reliable component for rugged applications.

Furthermore, the device is AEC-Q100 qualified, indicating that it meets the stringent quality standards required for automotive applications. This qualification assures designers that the DRV5033AJQDBZRQ1 can perform reliably in the demanding automotive environment, where consistent operation and long service life are essential.

Overall, the DRV5033AJQDBZRQ1 from Texas Instruments is a versatile and dependable Hall effect sensor that offers top-notch performance for magnetic field detection. Its combination of sensitivity, power efficiency, and rugged design makes it an ideal choice for designers looking to incorporate reliable sensing capabilities into their projects.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Texas Instruments
Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23-3
Lowest to $0.1451
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5126 $51.2600
240+ $0.4206 $100.9440
370+ $0.4075 $150.7750
510+ $0.3943 $201.0930
660+ $0.3812 $251.5920
880+ $0.3418 $300.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,130 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess