EN
  • EN
  • DE

DRV5032DUDMRR

Part No DRV5032DUDMRR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR 4X2SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Digital Switch Unipolar Switch Push-Pull Hall Effect 4-X2SON (1.1x1.4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-XFDFN Exposed Pad
Case / Package 4-X2SON (1.1x1.4)
Family Name DRV5032
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DRV5032DUDMRR-ND, 296-49625-1, 296-49625-2, 296-49625-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917237-DRV5032DUDMRR
Ultra Librarian 3D Model Ultra Librarian DRV5032DUDMRR CAD Model

Description

The DRV5032DUDMRR from Texas Instruments is a state-of-the-art digital-switch Hall effect sensor designed for the most power-sensitive applications. This ultra-low-power device operates with a supply voltage range of 1.65V to 5.5V, making it versatile for various battery-operated and portable applications.

Featuring a bipolar magnetic switch, the DRV5032DUDMRR provides a digital output that indicates the presence of a magnetic field. The output switches from high to low (or vice versa) when the magnetic field polarity at the device exceeds the operate point threshold (BOP). The sensor automatically compensates for inherent system offsets using an internal hysteresis, ensuring reliable switching even in noisy magnetic environments.

Designed with energy efficiency in mind, the DRV5032DUDMRR consumes a mere 0.54 µA in its ultra-low-power mode, which is essential for extending the battery life of portable devices. The device's fast power-on time and low power consumption make it an excellent choice for applications requiring energy conservation without sacrificing performance.

Available in a tiny X2SON package, the DRV5032DUDMRR is perfect for space-constrained applications. Its small footprint does not compromise its robustness, as the device is rated for operation over a temperature range of -40°C to 85°C, ensuring reliability across diverse environmental conditions.

Applications for the DRV5032DUDMRR are broad and include but are not limited to consumer electronics, industrial equipment, personal electronics, and white goods. Its ability to detect magnetic fields with high accuracy and minimal power consumption makes it an ideal solution for developing advanced, energy-efficient products.

For designers and engineers looking to integrate a reliable magnetic sensor with minimal power draw, the DRV5032DUDMRR from Texas Instruments represents a smart choice that combines performance, efficiency, and compactness in one sophisticated package.

You May Also Be Interested in

Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2443 $50.0815
500+ $0.2004 $100.2000
775+ $0.1942 $150.5050
1,065+ $0.1879 $200.1135
1,380+ $0.1817 $250.7460
1,845+ $0.1629 $300.5505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,990 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess