EN
  • EN
  • DE

DRV5023BIEDBZRQ1

Part No DRV5023BIEDBZRQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name DRV5023
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51076-6, 296-51076-2, 296-51076-1, DRV5023BIEDBZRQ1-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917234-DRV5023BIEDBZRQ1
Ultra Librarian 3D Model Ultra Librarian DRV5023BIEDBZRQ1 CAD Model

Description

The DRV5023BIEDBZRQ1 is a state-of-the-art digital-switch Hall effect sensor designed and manufactured by Texas Instruments. This versatile sensor is engineered to provide reliable and high-performance magnetic sensing in a wide range of automotive and industrial applications.

Key Features

  • High Accuracy: The DRV5023BIEDBZRQ1 offers precise magnetic switching points, ensuring consistent performance over temperature and process variations.
  • Wide Operating Voltage Range: Designed to accommodate a broad spectrum of applications, this sensor operates over a supply voltage range of 2.7V to 38V, making it suitable for both low and high-voltage systems.
  • Robust Design: With an operating temperature range of -40°C to 125°C, it is built to withstand harsh environments, making it ideal for automotive and industrial applications.
  • Chopper-Stabilized Architecture: This feature minimizes the influence of temperature and stress on the magnetic sensing element, providing enhanced stability and accuracy.
  • Low Power Consumption: The sensor is designed for energy efficiency, which is critical for battery-powered and energy-sensitive applications.

Applications

The DRV5023BIEDBZRQ1 is versatile enough to be used in a variety of applications, including but not limited to:

  • Position and speed sensing in automotive systems
  • Open and close detection for doors and windows
  • Flow meters in industrial settings
  • Tamper detection in security systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the DRV5023BIEDBZRQ1 is no exception. It is AEC-Q100 qualified, ensuring automotive-grade reliability and performance. Additionally, it comes in a small, leaded SOT-23 package that is easy to integrate into various designs.

With its combination of precision, durability, and low power consumption, the DRV5023BIEDBZRQ1 is an excellent choice for designers looking to incorporate reliable magnetic sensing capabilities into their projects.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Texas Instruments
Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23-3
Lowest to $0.1924
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158
Infineon Technologies
MAG SWITCH SPEC PURP TSOP6-6-9
Lowest to $1.0801
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2502 $50.0400
490+ $0.2053 $100.5970
755+ $0.1989 $150.1695
1,040+ $0.1925 $200.2000
1,345+ $0.1861 $250.3045
1,800+ $0.1668 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess