EN
  • EN
  • DE

DRV5013AGQDBZT

Part No DRV5013AGQDBZT
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Status Active
Purpose Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 9mT Trip, -9mT Release
Testing Conditions -40°C to 125°C
Supply Voltage - Operating 2.7 V to 38 V
Current - Supply (Max) 2.7mA (Typ)
Current - Output (Max) 30mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C to 125°C (TA)
Win Source Part Number 1034123-DRV5013AGQDBZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DRV5013AGQDBZT CAD Model

Description

DRV5013AGQDBZT Hall Effect Sensor by Texas Instruments

The DRV5013AGQDBZT is a digital-latch Hall effect sensor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This magnetic sensor is tailored for industrial and consumer applications that require accurate and reliable detection of magnetic fields for position sensing.

Key Features

  • Magnetic Sensing Type: The DRV5013A device provides a digital latch output, which means it holds its output state until a subsequent opposite-polarity magnetic field is detected.
  • Supply Voltage Range: It operates over a broad voltage range from 2.5V to 38V, making it versatile for various power supply conditions.
  • Output: The device offers an open-drain output, which allows for simple interfacing with microcontrollers and other logic circuits.
  • Temperature Range: With an operating temperature range of -40°C to 125°C, the DRV5013A sensor is suitable for harsh environments.
  • Package: It comes in a compact 3-pin SOT-23 (DBZ) package, allowing for space-saving designs and easy integration into a wide array of systems.

Applications

The DRV5013AGQDBZT is ideal for a variety of applications, including:

  • Brushless DC (BLDC) motor control
  • Position and speed sensing
  • Proximity detection
  • Flow meters
  • Tamper detection

Performance and Reliability

This sensor is designed with a chopper-stabilized architecture that enhances stability over temperature and eliminates the need for external capacitors. It also features a robust hysteresis that prevents false triggering by providing noise immunity and stable operation.

For designers and engineers looking for a reliable and precise magnetic field sensor, the DRV5013AGQDBZT from Texas Instruments stands out with its robust performance, ease of use, and flexibility. Whether it is for industrial automation or consumer electronics, this Hall effect sensor is engineered to deliver consistent and accurate magnetic field detection for your critical applications.

For more detailed information, including datasheets, technical documents, and support, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2947 $50.4834
54+ $1.8829 $101.6766
83+ $1.8240 $151.3920
114+ $1.7652 $201.2328
147+ $1.7063 $250.8261
197+ $1.5298 $301.3706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess