EN
  • EN
  • DE

DRV5013ADQDBZRQ1

Part No DRV5013ADQDBZRQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Open Drain Hall Effect SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 5mT Trip, -5mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 2.7V ~ 38V
Current - Supply (Max) 2.7mA (Typ)
Current - Output (Max) 30mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DRV5013
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852863-DRV5013ADQDBZRQ1
Ultra Librarian 3D Model Ultra Librarian DRV5013ADQDBZRQ1 CAD Model

Description

Overview of DRV5013ADQDBZRQ1

The DRV5013ADQDBZRQ1 is a magnetic Hall effect sensor designed and manufactured by Texas Instruments (TI), tailored for robust, reliable performance in a wide range of industrial and automotive applications. This digital latch Hall effect sensor offers a magnetic sensing solution that combines high sensitivity and precision with low power consumption, making it an ideal choice for designers looking to enhance the efficiency and functionality of their systems.

Key Features

  • Magnetic Sensing: The DRV5013ADQDBZRQ1 provides a digital latch output that changes state in the presence of a sufficient magnetic field and is particularly sensitive to south-pole magnetic fields.
  • Low Power Consumption: Engineered for energy-efficient operation, this sensor is suitable for battery-powered applications due to its low current consumption.
  • Operating Temperature Range: This device is designed to operate over a wide temperature range, making it reliable in extreme conditions, which is critical for automotive and industrial applications.
  • Rugged Design: Encased in an 8-pin DBZ (small outline no-lead) package, the DRV5013ADQDBZRQ1 is built to withstand harsh environments and is AEC-Q100 qualified for automotive applications.
  • Supply Voltage Range: The device supports a broad range of supply voltages from 2.5V to 38V, providing flexibility in system design.

Applications

The DRV5013ADQDBZRQ1's robustness and precision make it suitable for a variety of applications, including but not limited to:

  • Position and speed sensing in automotive systems
  • Motor control in industrial automation
  • Proximity detection in consumer electronics
  • Flow meters and RPM sensors

Quality and Reliability

TI's commitment to quality ensures that the DRV5013ADQDBZRQ1 meets stringent industry standards for performance and reliability. The sensor's AEC-Q100 automotive qualification is a testament to its durability and suitability for use in safety-critical systems.

Conclusion

The DRV5013ADQDBZRQ1 from Texas Instruments represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers in need of a magnetic Hall effect sensor. Whether for automotive, industrial, or consumer applications, this sensor delivers the accuracy and durability required for modern electronic systems.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Texas Instruments
Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23-3
Lowest to $0.1924
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6587 $52.6960
190+ $0.5404 $102.6760
290+ $0.5236 $151.8440
395+ $0.5067 $200.1465
515+ $0.4898 $252.2470
685+ $0.4391 $300.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500,950 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess