EN
  • EN
  • DE

DRV5011ADDBZR

Part No DRV5011ADDBZR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SOT23-3  /  Digital Switch Latch Push-Pull Hall Effect SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Package Tape & Reel
Function Latch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±0.6mT Trip, ±3.8mT Release
Test Condition -40°C ~ 150°C
Voltage - Supply 2.5V ~ 5.5V
Current - Supply (Max) 3mA
Current - Output (Max) 30mA
Output Type Push-Pull
Temperature Range - Operating -40°C ~ 135°C (TA)
Mounting SMD (SMT)
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DRV5011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-49621-1,296-49621-2,DRV5011ADDBZR-ND,296-49621-6
Standard Package 3,000
Win Source Part Number 958447-DRV5011ADDBZR
Ultra Librarian 3D Model Ultra Librarian DRV5011ADDBZR CAD Model

Description

Introducing the DRV5011ADDBZR Hall Effect Sensor from Texas Instruments

The DRV5011ADDBZR is a versatile and efficient Hall effect sensor designed by Texas Instruments, aimed at providing a reliable solution for applications requiring magnetic sensing with a digital output. This sensor is a part of TI's robust family of Hall-effect sensors that offer a blend of performance, reliability, and cost-effectiveness, making it an ideal choice for a wide range of industrial and consumer applications.

Key Features

  • Magnetic Sensing: The DRV5011ADDBZR senses the presence of magnetic fields with high accuracy, providing a digital bipolar-latch output. This feature ensures that the device can detect both the presence and the polarity of a magnetic field, making it versatile for various sensing tasks.
  • Supply Voltage Range: The device operates over a broad supply voltage range from 2.5V to 38V, accommodating a wide array of applications and system designs without the need for additional power regulation.
  • Temperature Range: It is designed to work over an extended temperature range from -40°C to 125°C, which guarantees stable operation even in harsh environmental conditions.
  • Package: The DRV5011ADDBZR comes in a small, leaded SOT-23 package that is easy to integrate into various circuit designs, providing flexibility in PCB layout and saving space on the board.

Applications

The DRV5011ADDBZR is suitable for a multitude of applications including:

  • Position and speed sensing in motors and encoders
  • Flow meters where non-contact magnetic sensing is crucial
  • Contactless switches that require precise detection of magnetic actuation
  • Industrial automation systems that benefit from the sensor's robustness and reliability

Advantages

The Texas Instruments DRV5011ADDBZR Hall effect sensor stands out in the market due to its exceptional reliability and the simplicity of integration into various systems. With its digital latch output, designers can easily interface with microcontrollers or other digital systems, simplifying the overall design process. Its wide voltage range and temperature resilience make it an adaptable component for challenging environments, ensuring consistent performance where other sensors might fail.

Overall, the DRV5011ADDBZR is a testament to Texas Instruments' commitment to providing advanced sensing solutions that meet the evolving needs of modern technology.

You May Also Be Interested in

Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2601 $50.7195
470+ $0.2134 $100.2980
730+ $0.2068 $150.9640
1,000+ $0.2001 $200.1000
1,295+ $0.1934 $250.4530
1,735+ $0.1734 $300.8490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 204,340 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess