EN
  • EN
  • DE

DRV401AIRGWT

Part No DRV401AIRGWT
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description Sensor Signal Conditioning IC for Closed-Loop Magnetic Current Sensor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Sensor Conditioner
Input Type Logic
Output Type Logic
Operating Supply Current 6.8mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-VQFN Exposed Pad
Manufacturer Package 20-VQFN (5x5)
Win Source Part Number 1168561-DRV401AIRGWT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DRV401
Introduction Date May 09, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DRV401AIRGWT CAD Model

Description

Introducing Texas Instruments' DRV401AIRGWT

The DRV401AIRGWT is a cutting-edge sensor signal conditioning integrated circuit (IC) designed by Texas Instruments (TI), tailored for use with magnetic sensors such as Hall effect sensors and magnetoresistive sensors. This advanced product is an ideal solution for a variety of industrial and automation applications where precise signal conditioning is paramount.

At the heart of the DRV401AIRGWT is an innovative signal processing unit that delivers exceptional performance. It features a modulator-demodulator architecture that processes the sensor signal and converts it into a high-resolution, low-noise digital output. This design enables the IC to provide accurate and reliable readings even in the presence of external noise and temperature variations, which are common challenges in industrial environments.

The device is housed in a compact VQFN-16 package, making it suitable for space-constrained applications. Its small footprint does not compromise on functionality, as the DRV401AIRGWT is equipped with a range of features that facilitate seamless integration into complex systems. These include a programmable gain amplifier (PGA) for signal scaling, a digital filter to reduce noise, and a synchronous demodulation scheme that enhances signal-to-noise ratio.

Furthermore, the DRV401AIRGWT is designed with flexibility in mind. It operates over a wide supply voltage range of 3.3V to 5.5V, which allows it to be used in various power environments. It also supports a wide temperature range from -40°C to +125°C, ensuring reliable performance across diverse operating conditions.

For developers and engineers, TI provides comprehensive support for the DRV401AIRGWT, including detailed datasheets, application notes, and design resources. This support helps to accelerate the design-in process and reduce time-to-market for products incorporating this advanced sensor signal conditioner.

In summary, the DRV401AIRGWT from Texas Instruments is a highly versatile and efficient solution for magnetic sensor applications requiring precise signal conditioning. Its robust design, combined with high-resolution digital output and extensive support from TI, makes it an excellent choice for designers looking to enhance the performance and reliability of their sensor systems.

You May Also Be Interested in

Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Renesas Electronics America
Lowest to $2.8549
Allegro MicroSystems, LLC
Need more? Email Us
Rohm Semiconductor
IC PREAMP HBD PIR SENSOR 14SSOP
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3360 $53.4400
80+ $1.2515 $100.1200
125+ $1.2092 $151.1500
180+ $1.1247 $202.4460
235+ $1.0824 $254.3640
290+ $1.0401 $301.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,130 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess