EN
  • EN
  • DE

DRV3256EPAPRQ1

Part No DRV3256EPAPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description INTEGRATED 3-PHASE 48-V AUTOMOTI / Multiphase Motor Driver NMOS PWM, SPI 64-HTQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Current Management
Output Configuration Half Bridge (3)
Interface PWM, SPI
Technology NMOS
Step Resolution -
Applications Automotive
Current - Output 2.5A
Voltage - Supply 5V ~ 95V
Voltage - Load 20V ~ 90V
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-HTQFP (10x10)
Base Product Number DRV3256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357197-DRV3256EPAPRQ1
Ultra Librarian 3D Model Ultra Librarian DRV3256EPAPRQ1 CAD Model

Description

DRV3256EPAPRQ1 Automotive-Grade H-Bridge Driver from Texas Instruments

The DRV3256EPAPRQ1 is a state-of-the-art H-Bridge driver designed and manufactured by Texas Instruments, specifically engineered to meet the rigorous standards of the automotive industry. This advanced integrated circuit is an ideal solution for driving brushed DC motors and other similar loads in a variety of automotive applications, ranging from powertrain and chassis systems to body electronics.

Key Features

  • High-Voltage Operation: The device is capable of operating at voltages up to 38V, providing flexibility for use in a wide range of automotive voltage systems.
  • High Current Drive: With the ability to deliver up to 5A of continuous current, the DRV3256EPAPRQ1 can handle demanding applications with ease.
  • Robust Protection Features: It includes several protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring reliable operation under adverse conditions.
  • Automotive Qualification: As a part of the Q1 series from Texas Instruments, this H-Bridge driver meets the AEC-Q100 Grade 1 standard, confirming its suitability for automotive applications.
  • Diagnostic Functions: Built-in diagnostic capabilities allow for real-time monitoring of the system's health, facilitating maintenance and troubleshooting.

Design and Integration

The DRV3256EPAPRQ1 is housed in a compact HTSSOP package, making it easy to integrate into space-constrained environments. Its pinout is optimized for simple PCB layout, and the device can be controlled through either PWM or PH/EN interfaces, providing versatility in design. The integrated charge pump ensures full H-Bridge output drive capability at low supply voltages, enhancing performance across the entire operating range.

Applications

With its robust feature set, the DRV3256EPAPRQ1 is well-suited for a variety of automotive applications, including but not limited to:

  • Powertrain systems such as engine pumps and fans
  • Chassis systems like brake actuators and throttle control
  • Body electronics including power seats and window lifters

In summary, the DRV3256EPAPRQ1 from Texas Instruments represents a reliable and versatile solution for driving H-Bridge-configured loads in automotive environments, where performance and durability are critical.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9352 $55.7408
9+ $11.4340 $102.9060
14+ $11.0767 $155.0738
19+ $10.7194 $203.6686
25+ $10.3621 $259.0525
33+ $9.2902 $306.5766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess