EN
  • EN
  • DE

DRV3205QPHPRQ1

Part No DRV3205QPHPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 4V-40V 48HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Tape & Reel
Product Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface SPI
Technology NMOS
Applications Automotive
Voltage - Supply 4V ~ 40V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Base Product Number DRV3205
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869297-DRV3205QPHPRQ1
Ultra Librarian 3D Model Ultra Librarian DRV3205QPHPRQ1 CAD Model

Description

The DRV3205QPHPRQ1 is a state-of-the-art motor driver from Texas Instruments, designed to cater to the demanding requirements of automotive applications. This advanced product is ideal for driving three-phase brushless DC (BLDC) motors, which are commonly used in vehicle systems such as HVAC blowers, pumps, and fans. With its robust design and high-performance features, the DRV3205QPHPRQ1 ensures reliable operation in the challenging automotive environment.

Key Features

  • High Integration: The device integrates a three-phase gate driver, making it capable of driving six N-channel MOSFETs, which simplifies the design and reduces external component count.
  • Advanced Control: It features a variety of control interfaces, including PWM, SPI, and hardware interface options, providing flexibility for different system designs.
  • Protection Features: The DRV3205QPHPRQ1 includes an array of protection features such as overcurrent, overtemperature, undervoltage lockout, and short-circuit protection, enhancing system safety and reliability.
  • Automotive Qualified: It is AEC-Q100 qualified, ensuring it meets the stringent quality standards required for automotive applications.
  • Wide Operating Voltage: The device supports a wide battery voltage range from 5.5V to 28V, accommodating various automotive battery configurations.

Performance and Durability

The DRV3205QPHPRQ1 is designed for optimal performance and durability, offering high efficiency and reduced power dissipation. This is crucial for automotive systems where energy efficiency and thermal management are of paramount importance. The device's thermal performance is enhanced by a PowerPAD™ package that provides excellent heat dissipation.

Applications

Thanks to its robust design and versatile features, the DRV3205QPHPRQ1 is suitable for a broad range of automotive applications. These include but are not limited to electric power steering, engine cooling fans, fuel pumps, and other BLDC motor-driven systems.

Conclusion

With its combination of integration, control options, protection features, and compliance with automotive standards, the Texas Instruments DRV3205QPHPRQ1 motor driver stands out as a top choice for designers looking to enhance the performance and reliability of their automotive motor control systems.

You May Also Be Interested in

Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Texas Instruments
DRIVER
Lowest to $5.4417
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1156 $55.5780
11+ $9.1205 $100.3255
17+ $8.8355 $150.2035
24+ $8.5505 $205.2120
31+ $8.2655 $256.2305
41+ $7.4104 $303.8264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,443 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess