EN
  • EN
  • DE

DRV3201QPAPRQ1

Part No DRV3201QPAPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR 4.75V-30V 64HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features - Motor Driver Power MOSFET SPI 64-HTQFP (10x10)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-PowerTQFP
Case / Package 64-HTQFP (10x10)
Family Name DRV3201
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40035-6, DRV3201QPAPRQ1-ND, -296-40035-1-ND, 296-40035-1, 296-40035-2
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869296-DRV3201QPAPRQ1
Ultra Librarian 3D Model Ultra Librarian DRV3201QPAPRQ1 CAD Model

Description

Product Overview: DRV3201QPAPRQ1

The DRV3201QPAPRQ1 is a state-of-the-art motor driver from Texas Instruments, specifically designed for automotive applications. This high-performance product is engineered to meet the stringent requirements of the automotive industry, providing a reliable and efficient solution for controlling brushless DC (BLDC) motors, which are commonly used in power steering, engine cooling fans, and HVAC blowers.

Key Features

  • High Integration: The DRV3201QPAPRQ1 integrates a pre-driver, gate driver, and a charge pump, significantly reducing external component count and simplifying the design process.
  • Advanced Protection: It features a comprehensive set of diagnostic and protection features, including under-voltage lockout, over-temperature warning, and shoot-through protection, ensuring safe and reliable operation under various conditions.
  • High-Voltage Capability: With an operating voltage range from 5.5V to 28V, it is capable of handling the fluctuations commonly found in automotive power supplies.
  • Functional Safety: The product is designed to meet the requirements of ISO 26262, making it suitable for safety-critical applications.

Performance and Efficiency

The DRV3201QPAPRQ1 is optimized for high-performance and low-power consumption, ensuring efficient operation of automotive motor control systems. Its precision control enables smoother motor operation, contributing to the overall comfort and efficiency of the vehicle.

Application Flexibility

With a wide temperature range and robust design, the DRV3201QPAPRQ1 is versatile and can be used in a variety of automotive applications. Its programmable features and support for multiple motor types offer flexibility for designers to use it across different systems within the vehicle.

Quality and Reliability

As with all Texas Instruments products, the DRV3201QPAPRQ1 is manufactured to the highest quality standards. It is AEC-Q100 qualified, ensuring performance and reliability in the harsh automotive environment. The product is also backed by TI's extensive technical support and documentation, making integration into your design as seamless as possible.

You May Also Be Interested in

ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2182 $55.9638
20+ $5.1022 $102.0440
31+ $4.9427 $153.2237
42+ $4.7833 $200.8986
55+ $4.6238 $254.3090
73+ $4.1455 $302.6215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess