EN
  • EN
  • DE
  • IT

SURA8205T3G

Part No SURA8205T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Tape & Reel (TR)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 940 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 30 ns
Current - Reverse Leakage @ Vr 2 µA @ 50 V
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number SURA8205
Other Names 2156-SURA8205T3G-OS,2832-SURA8205T3G-488,ONSONSSURA8205T3G,2832-SURA8205T3GTR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282233-SURA8205T3G
Ultra Librarian 3D Model Ultra Librarian SURA8205T3G CAD Model

Description

The SURA8205T3G is a high-performance P-Channel Trench MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is a testament to the company's commitment to providing advanced power management solutions that cater to a wide range of applications, including portable devices, power management systems, and various types of consumer electronics.

Key Features

  • Low On-Resistance: The SURA8205T3G features a low on-resistance, which translates to reduced power loss and improved efficiency in electronic circuits.
  • High Threshold Voltage: With a high threshold voltage, this MOSFET ensures minimal leakage current when in the off state, enhancing the overall performance of the device it is used in.
  • Small Package: Encased in a compact SOT-23 package, the SURA8205T3G is suitable for space-constrained applications, offering high-density power management.
  • RoHS Compliant: As a RoHS-compliant component, it adheres to strict environmental standards, minimizing the use of hazardous substances in electronic devices.

Applications

The versatility of the SURA8205T3G allows it to be integrated into a broad spectrum of applications. It is particularly well-suited for:

  • Load Switches
  • Battery Management Systems
  • Power Distribution Networks
  • Portable Electronic Devices
  • DC/DC Converters

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) -20V Gate-Source Voltage (V<sub>GS) ±8V Continuous Drain Current (I<sub>D) -4.5A Power Dissipation (P<sub>D) 1.25W Operating Temperature Range -55°C to +150°C

The SURA8205T3G by ON Semiconductor is a robust and reliable P-Channel MOSFET that offers superior performance for a variety of electronic designs. Its energy-efficient operation and compact footprint make it an ideal choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess