EN
  • EN
  • DE
  • IT

DRV10974RUMR

Part No DRV10974RUMR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV MULTPHS 4.4-18V 16QFN  /  Multiphase Motor Driver Power MOSFET PWM 16-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Pre-Driver - Half Bridge (3)
Interface PWM
Technology Power MOSFET
Applications General Purpose
Current - Output 1.5A
Voltage - Supply 4.4V ~ 18V
Voltage - Load 0V ~ 18V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Base Product Number DRV10974
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51060-6,296-51060-1,296-51060-2,DRV10974RUMR-ND
Standard Package 3,000
Win Source Part Number 1109522-DRV10974RUMR
Ultra Librarian 3D Model Ultra Librarian DRV10974RUMR CAD Model

Description

The DRV10974RUMR is a cutting-edge motor driver integrated circuit (IC) from Texas Instruments, designed to efficiently drive brushless DC (BLDC) motors. This product is part of TI's reliable and high-performance motor driver solutions, which are well-suited for a variety of applications that require precise and efficient motor control.

Key Features:

  • Sinusoidal Sensorless Motor Control: The DRV10974RUMR uses a sensorless control scheme to drive BLDC motors with smooth and quiet operation. This eliminates the need for external Hall effect sensors, reducing system complexity and cost.
  • Integrated Power MOSFETs: With built-in power MOSFETs, this motor driver can deliver up to 1 A of continuous output current, which is ideal for small to medium-sized motors.
  • High-Efficiency Operation: The device is designed for high efficiency, minimizing power loss and heat generation, which is crucial for battery-powered applications.
  • Wide Voltage Range: The DRV10974RUMR operates over a wide supply voltage range of 4.5V to 18V, allowing for flexible design options across various applications.
  • Protection Features: It includes multiple protection features such as overcurrent, overtemperature, and undervoltage lockout (UVLO), ensuring reliability and safety in operation.
  • Configurable Parameters: Users can configure various parameters including the startup profile and PWM frequency, allowing for customization to specific application requirements.
  • Small Package Size: The IC comes in a compact 16-pin QFN package, which is suitable for space-constrained applications.

Applications:

The DRV10974RUMR is versatile and can be used in a wide range of applications, including:

  • Consumer Electronics (e.g., fans, small appliances)
  • PC and Server Cooling Fans
  • Home Automation (e.g., HVAC systems, smart thermostats)
  • Battery-Powered Devices
  • Office Automation Equipment

With its advanced features and robust design, the DRV10974RUMR from Texas Instruments stands out as an excellent choice for designers looking to enhance the performance and efficiency of their motor-driven applications.

You May Also Be Interested in

ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5665 $54.8275
80+ $1.2853 $102.8240
125+ $1.2452 $155.6500
170+ $1.2050 $204.8500
215+ $1.1648 $250.4320
290+ $1.0443 $302.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,150 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess