EN
  • EN
  • DE

DRV10963JJDSNT

Part No DRV10963JJDSNT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 2.1V-5.5V 10SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Last Time Buy
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface PWM
Technology Power MOSFET
Applications Fan Motor Driver
Current - Output 500mA
Voltage - Supply 2.1V ~ 5.5V
Voltage - Load 2.1V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Case / Package 10-UFDFN Exposed Pad
Supplier Device Package 10-SON (3x3)
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1541365-DRV10963JJDSNT
Ultra Librarian 3D Model Ultra Librarian DRV10963JJDSNT CAD Model

Description

N

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.1113
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess