EN
  • EN
  • DE

DRV103U/2K5

Part No DRV103U/2K5
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name DRV103
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DRV103U/2K5G4, 296-DRV103U/2K5CT, 296-DRV103U/2K5TR, 296-DRV103U/2K5DKR, DRV103U/2K5-ND, DRV103U/2K5G4-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869288-DRV103U/2K5
Ultra Librarian 3D Model Ultra Librarian DRV103U/2K5 CAD Model

Description

Product Overview: DRV103U/2K5 by Texas Instruments

The DRV103U/2K5 is a high-performance, single-channel PWM (Pulse Width Modulation) power driver manufactured by Texas Instruments. This advanced component is designed to efficiently control solenoids, valves, heaters, and other inductive loads, making it an indispensable part of many industrial, automotive, and consumer applications.

Key Features

  • Output Range: The DRV103U/2K5 offers a wide output range, capable of delivering 9V to 60V, which allows for a versatile application across various voltage requirements.
  • Current Handling: It is capable of handling continuous output currents up to 1.5A, with peak currents up to 2A, ensuring reliable performance for a broad range of load conditions.
  • Efficient Thermal Management: With an integrated heat sink, the device ensures efficient thermal management, which is crucial for maintaining stability and prolonging the life of the component.
  • Adjustable PWM: The PWM can be adjusted externally, allowing for precise control over the duty cycle and frequency, which is essential for customizing the operation to specific application needs.
  • Protection Features: The DRV103U/2K5 is equipped with built-in protection features, including thermal shutdown, overcurrent protection, and undervoltage lockout, enhancing the safety and reliability of the system.

Applications

The versatility of the DRV103U/2K5 makes it suitable for a wide array of applications. It is commonly used in:

  • Industrial automation for controlling actuators and pneumatic systems.
  • Automotive systems, such as fuel injection and HVAC control.
  • Consumer electronics that require precision heating elements control.
  • Medical devices where accurate control of motors and solenoids is critical.

Quality and Support

Texas Instruments is known for its commitment to quality, and the DRV103U/2K5 is no exception. It is manufactured to meet high standards, ensuring consistent performance and reliability. Additionally, Texas Instruments provides comprehensive technical support and documentation, making integration and troubleshooting more straightforward for engineers and product developers.

With its robust design, flexible control options, and reliable protection features, the DRV103U/2K5 stands out as a superior choice for driving a wide range of inductive loads with precision and efficiency.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5828 $50.2452
22+ $4.5808 $100.7776
34+ $4.4376 $150.8784
47+ $4.2945 $201.8415
61+ $4.1513 $253.2293
81+ $3.7219 $301.4739
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,250 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess