EN
  • EN
  • DE

DRV102FKTWTG3

Part No DRV102FKTWTG3
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC MOTOR DRIVER PWM 7DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Type Bipolar
Voltage - Load 8 V to 60 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Input Type Non-Inverting
Features Internal PWM, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package DDPAK/TO-263-7
Win Source Part Number 1034095-DRV102FKTWTG3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DRV102FKTWTG3 CAD Model

Description

Overview of Product DRV102FKTWTG3

The DRV102FKTWTG3 is a high-performance, PWM (Pulse Width Modulation) solenoid/valve driver integrated circuit (IC) manufactured by Texas Instruments. This robust device is designed to regulate the current in inductive loads such as solenoids, valves, actuators, relays, and DC motors, ensuring efficient and precise control for a wide range of applications.

Key Features

  • Adjustable PWM: The DRV102FKTWTG3 offers an adjustable duty cycle PWM output that allows the user to control the power delivered to the load, providing flexibility in managing the device's performance.
  • Wide Supply Range: With an operating voltage range of 9V to 60V, this driver can accommodate various power supplies, making it suitable for both industrial and automotive environments.
  • High Output Drive Capability: The device is capable of delivering output currents of up to 2.3A, ensuring the ability to drive a broad spectrum of inductive loads.
  • Integrated Protection Features: The DRV102FKTWTG3 includes an array of protection features such as thermal shutdown, over-current protection, and undervoltage lockout, which enhance the reliability and longevity of both the driver and the load.
  • Simple Control Interface: The IC can be easily controlled with a standard logic input, simplifying the integration into existing systems and reducing the need for complex circuitry.

Applications

The versatility of the DRV102FKTWTG3 makes it an ideal choice for a variety of applications that require precise control of inductive loads. These include:

  • Process control equipment
  • Industrial valve and solenoid drivers
  • Medical equipment
  • Automotive systems
  • Instrumentation
  • DC motor control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and the DRV102FKTWTG3 is no exception. The device is built to meet high standards of performance and reliability, ensuring that it operates effectively even in challenging conditions. With its robust design and comprehensive protection features, the DRV102FKTWTG3 is a reliable choice for designers looking to implement a durable and efficient control solution.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess