EN
  • EN
  • DE

DRA528AZERRQ1

Part No DRA528AZERRQ1
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1009288-DRA528AZERRQ1
Ultra Librarian 3D Model Ultra Librarian DRA528AZERRQ1 CAD Model

Description

The DRA528AZERRQ1 is a cutting-edge product from Texas Instruments, designed to cater to the rigorous demands of the automotive industry. As a part of the esteemed Jacinto™ family of processors, this device is engineered to deliver exceptional performance and reliability for in-vehicle infotainment and cluster systems.

Robust Performance

At the heart of the DRA528AZERRQ1 lies a powerful multi-core architecture, featuring ARM® Cortex®-A15 cores for high-level processing and Cortex®-M4 cores for real-time control. This combination ensures a balance between raw computational power and efficient real-time operation, making it an ideal choice for handling complex applications such as navigation, multimedia processing, and instrument cluster functionality.

Advanced Graphics Capabilities

The processor is equipped with an integrated graphics processing unit (GPU) that supports advanced 3D graphics, providing a rich visual experience for users. This is particularly important for modern automotive applications, where crisp and responsive graphical interfaces are essential for both functionality and aesthetics.

Enhanced Connectivity

With a suite of connectivity options, the DRA528AZERRQ1 ensures seamless integration into the vehicle's electronic system. It includes support for multiple high-speed interfaces, such as PCIe, Gigabit Ethernet, and USB, allowing for fast data transfers and communication with other in-car systems or external devices.

Automotive-Grade Reliability

As an automotive-grade product, the DRA528AZERRQ1 meets stringent quality and reliability standards. It is designed to operate in the harsh environments typical of automotive applications, with extended temperature ranges and resistance to vibration and shock.

Security and Safety

Safety is paramount in automotive design, and the DRA528AZERRQ1 addresses this with a range of features aimed at ensuring system integrity and protection against cyber threats. It incorporates hardware security modules and supports secure boot, helping to safeguard the system from unauthorized access and tampering.

Overall, the DRA528AZERRQ1 from Texas Instruments represents a sophisticated solution for automotive manufacturers looking to enhance the intelligence and user experience of their vehicles. With its robust processing capabilities, advanced graphics, and comprehensive safety features, it stands out as a top-tier choice for next-generation automotive systems.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess