EN
  • EN
  • DE

DP83TG720SWRHARQ1

Part No DP83TG720SWRHARQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 1000BASE-T1 AUTOMOTIVE ETHERNET / 1/1 Transceiver Full, Half IEEE 802.3 36-VQFN (6x6)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol IEEE 802.3
Number of Drivers/Receivers 1/1
Duplex Full, Half
Data Rate 1Gbps
Voltage - Supply 0.95V ~ 1.1V, 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-VQFN (6x6)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356169-DP83TG720SWRHARQ1
Ultra Librarian 3D Model Ultra Librarian DP83TG720SWRHARQ1 CAD Model

Description

The DP83TG720SWRHARQ1 is a cutting-edge Ethernet physical layer transceiver from Texas Instruments, designed to meet the high standards of automotive applications. This robust and versatile PHY transceiver is engineered to support the 100BASE-T1 standard, enabling high-speed data transmission over a single twisted pair cable. It is an ideal solution for in-vehicle networks, where space and weight constraints demand efficient use of cabling.

Key Features

  • High Performance: The device supports fast data rates up to 100 Mbps, which is essential for the increasing data demands of modern vehicles.
  • Reduced Cabling: By using a single twisted pair for data transmission, the DP83TG720SWRHARQ1 helps reduce the weight and complexity of automotive wiring harnesses.
  • Robust Design: With enhanced ESD protection and thermal management, this transceiver is built to withstand the harsh conditions of the automotive environment.
  • Low Power Consumption: Energy efficiency is a key consideration in automotive design, and this device offers low-power operation to help conserve vehicle power resources.
  • Interoperability: It is compliant with the OPEN Alliance TC10 standard, ensuring compatibility with other automotive network components.

Applications

The DP83TG720SWRHARQ1 is primarily aimed at automotive applications where high-speed data communication is essential. This includes, but is not limited to:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Telematics Systems
  • On-board Diagnostics and Vehicle ECU communication
  • Camera and Sensor Data Integration

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the DP83TG720SWRHARQ1 is no exception. It is designed to meet the rigorous automotive industry standards, including AEC-Q100 qualification for automotive grade components. This ensures long-term reliability and performance in the field, making it a trustworthy choice for automotive manufacturers.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9738 $59.8952
9+ $12.2862 $110.5758
13+ $11.9022 $154.7286
18+ $11.5183 $207.3294
23+ $11.1343 $256.0889
31+ $9.9825 $309.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess