EN
  • EN
  • DE

DP83TC812RRHARQ1

Part No DP83TC812RRHARQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description TC-10 COMPLIANT 100BASE-T1 AUTOM / 4/4 Transceiver Full, Half Ethernet 36-VQFN (6x6)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 4/4
Duplex Full, Half
Data Rate -
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-VQFN (6x6)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352590-DP83TC812RRHARQ1
Ultra Librarian 3D Model Ultra Librarian DP83TC812RRHARQ1 CAD Model

Description

The DP83TC812RRHARQ1 from Texas Instruments is a robust, automotive-qualified Physical Layer transceiver that supports 100BASE-T1 Ethernet protocols. This highly integrated device is designed to meet the rigorous demands of automotive applications, offering a reliable and high-speed communication channel for in-vehicle networks.

Key Features

  • Compliance: Meets IEEE 802.3bw 100BASE-T1 standards, ensuring compatibility with industry-standard Ethernet technology.
  • Performance: Offers a seamless and high-speed data transfer rate of 100 Mbps over a single twisted-pair cable, optimizing in-vehicle data communication.
  • Integration: Features integrated PHYceiver™ technology, which simplifies design and reduces external component needs, saving space and cost.
  • Robustness: Designed to operate in harsh automotive environments, it can withstand the challenges of EMI, temperature fluctuations, and vibration.
  • Cable Diagnostics: Comes with advanced cable diagnostics, including Time Domain Reflectometry (TDR), which helps in identifying and locating cable faults.
  • Energy Efficient: Supports Energy Efficient Ethernet (EEE) for reduced power consumption during periods of low data activity, contributing to the overall energy efficiency of automotive systems.

Applications

The DP83TC812RRHARQ1 is ideal for a wide range of automotive applications, including:

  • Advanced driver-assistance systems (ADAS)
  • Infotainment and telematics systems
  • Rearview and surround-view camera systems
  • Gateway and domain controller connectivity

Quality and Reliability

As an AEC-Q100 qualified device, the DP83TC812RRHARQ1 meets the stringent quality standards required for automotive components. Texas Instruments' commitment to reliability ensures that this Ethernet PHY can withstand the operational demands of the automotive industry, providing a dependable solution for in-vehicle network communications.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3322 $51.3084
53+ $1.9136 $101.4208
81+ $1.8538 $150.1578
112+ $1.7940 $200.9280
145+ $1.7342 $251.4590
193+ $1.5548 $300.0764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125,786 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess