EN
  • EN
  • DE

DP83TC811SWRNDRQ1

Part No DP83TC811SWRNDRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 2/2 36VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 2/2 Transceiver - IEEE 802.3 36-VQFN (6x6)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name DP83TC811
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DP83TC811SWRNDRQ1-ND, 296-DP83TC811SWRNDRQ1CT, 296-DP83TC811SWRNDRQ1TR, 296-DP83TC811SWRNDRQ1DKR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 853003-DP83TC811SWRNDRQ1
Ultra Librarian 3D Model Ultra Librarian DP83TC811SWRNDRQ1 CAD Model

Description

The DP83TC811SWRNDRQ1 from Texas Instruments is a robust, automotive-qualified Ethernet Physical Layer transceiver (PHY) that supports 100BASE-T1 which enables gigabit Ethernet speeds over a single twisted pair cable. This advanced product is designed to meet the high reliability and functionality standards required for emerging automotive connectivity needs.

Key Features:

  • 100BASE-T1 Compliance: This device supports the IEEE 802.3bw standard, ensuring compatibility with the automotive industry's network requirements for 100 Mbps data transmission over a single twisted pair.
  • Integrated Diagnostics: The DP83TC811SWRNDRQ1 comes equipped with advanced diagnostic features, including cable diagnostics, temperature and voltage monitoring, and signal quality monitoring, which are crucial for automotive applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the PHY consumes minimal power, thereby reducing the thermal footprint and contributing to the overall energy efficiency of the automotive system.
  • EMI and EMC Optimization: The device includes features to minimize electromagnetic interference (EMI) and ensure electromagnetic compatibility (EMC), which are of paramount importance in the stringent automotive environment.
  • Robustness: As an automotive-grade product, it is built to withstand the harsh conditions typical of automotive applications, including a wide temperature range and exposure to vibrations and shocks.

Applications:

The DP83TC811SWRNDRQ1 is ideally suited for a wide range of applications within the automotive sector, including but not limited to:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Telematics Systems
  • On-board Diagnostics and Vehicle Networking
  • Rear Camera and Display Systems

Quality and Reliability:

With Texas Instruments' commitment to quality, the DP83TC811SWRNDRQ1 meets the AEC-Q100 Grade 1 standard, ensuring reliable performance across the temperature range of -40°C to +125°C. This product is suitable for use in production vehicles and has been rigorously tested to comply with automotive industry standards.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6229 $50.6061
22+ $4.6137 $101.5014
34+ $4.4695 $151.9630
47+ $4.3254 $203.2938
60+ $4.1812 $250.8720
81+ $3.7486 $303.6366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess