EN
  • EN
  • DE

SDUS5EB-001G

Part No SDUS5EB-001G
Manufacturer SanDisk
Catalog Memory - Modules
Description MODULE FLASH 1GB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules
Family Memory - Modules
Manufacturer SanDisk
Memory Type FLASH
Memory Size 1GB
Package Module
Win Source Part Number 211562-SDUS5EB-001G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDUS5EB-001G CAD Model

Description

The SanDisk SDUS5EB-001G is an embedded flash storage solution designed for a variety of applications requiring reliable and high-performance data storage. This embedded flash drive (EFD) is part of SanDisk's broader portfolio of storage solutions tailored for industrial and automotive sectors.

Applications

  • Automotive Infotainment Systems: Used for storing maps, multimedia content, and system software.
  • Industrial Control Systems: Provides reliable storage for critical data logging and system operations in harsh environments.
  • Medical Devices: Stores patient data, software, and diagnostic information within medical equipment.
  • Networking Equipment: Stores firmware, configuration files, and log data in routers, switches, and other network devices.
  • Surveillance Systems: Used for storing video footage and system data in security cameras and recording devices.

Features

  • High Endurance: Designed to withstand demanding workloads with frequent read/write cycles.
  • Compact Form Factor: Small size allows for easy integration into space-constrained devices.
  • Reliable Data Retention: Ensures data integrity and retention even in harsh operating conditions.
  • Wide Temperature Range: Operates reliably across a broad temperature range, making it suitable for industrial and automotive applications.
  • Advanced Flash Management: Implements wear-leveling, bad block management, and error correction code (ECC) for enhanced reliability and lifespan.

Benefits

  • Improved System Performance: Fast read/write speeds enhance the responsiveness and performance of embedded systems.
  • Enhanced Reliability: Robust design and advanced flash management features ensure reliable operation in demanding environments.
  • Reduced Total Cost of Ownership: High endurance and long lifespan minimize the need for frequent replacements.
  • Simplified Integration: Compact form factor and industry-standard interface simplify integration into existing systems.
  • Increased Data Security: Built-in security features protect sensitive data from unauthorized access.

Additional Details

The SDUS5EB-001G typically utilizes NAND flash memory technology. It supports various interface protocols (e.g., eMMC) for seamless communication with host systems. It is designed to meet the rigorous requirements of embedded systems, offering a balance of performance, reliability, and endurance. The exact specifications can vary depending on the specific revision and target application, so consulting the official datasheet is recommended for detailed technical information.

You May Also Be Interested in

Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess