EN
  • EN
  • DE

DP83867IRRGZR

Part No DP83867IRRGZR
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC ETHERNET PHY 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Case / Package 48-VQFN (7x7)
Family Name DP83867
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49170-2, 296-49170-1, 296-49170-6, DP83867IRRGZR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844778-DP83867IRRGZR
Ultra Librarian 3D Model Ultra Librarian DP83867IRRGZR CAD Model

Description

Product Overview: DP83867IRRGZR by Texas Instruments

The DP83867IRRGZR is a robust, low-power, fully-featured Physical Layer transceiver designed with the high-quality engineering Texas Instruments is known for. This device provides high-performance network connectivity in a compact, green-compliant 48-VQFN package, making it an ideal choice for a wide range of applications in industrial, automotive, and telecommunications sectors.

One of the standout features of the DP83867IRRGZR is its support for 10BASE-Te, 100BASE-TX, and 1000BASE-T Ethernet protocols, which enables it to deliver up to 1 Gbps data rate, ensuring high-speed network communications. Its flexible power design includes a 1.8V to 3.3V MDIO interface, which allows for seamless integration with a variety of host processors.

Moreover, the device boasts an extended temperature range of -40°C to 125°C, providing reliable performance even in the most demanding environmental conditions. The DP83867IRRGZR also features an integrated voltage regulator, reducing the need for external components and simplifying the design for system architects.

With an emphasis on robustness, the transceiver includes advanced cable diagnostics, temperature sensing, and signal quality monitoring features. These help in proactive network maintenance and ensure continuous operation of critical systems. The built-in jitter loopback capability and support for numerous Ethernet standards make this product highly versatile and suitable for a broad array of networking applications.

For ease of use, the DP83867IRRGZR supports auto-negotiation to automatically select the highest link-up speed (10/100/1000 Mbps) and duplex (half/full). It also supports Energy Efficient Ethernet (IEEE 802.3az), which is a critical feature for power-sensitive designs, contributing to energy savings in both consumer and industrial networks.

Overall, the DP83867IRRGZR is a high-quality, feature-rich network PHY that delivers the reliability and performance expected from Texas Instruments. It is an excellent choice for designers looking to implement robust and efficient Ethernet connectivity in their next-generation products.

You May Also Be Interested in

Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7866 $53.0124
33+ $3.1070 $102.5310
50+ $3.0099 $150.4950
69+ $2.9128 $200.9832
89+ $2.8157 $250.5973
119+ $2.5244 $300.4036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,420 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess