EN
  • EN
  • DE

DP83867CRRGZR

Part No DP83867CRRGZR
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC CONTROLLER ETHERNET 48VQFN / Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Protocol Ethernet
Function Physical Layer Controller
Interface Serial
Standards 10/100/1000 Base-TX PHY
Voltage - Supply 1.1V, 2.5V
Current - Supply 157mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number DP83867
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852267-DP83867CRRGZR
Ultra Librarian 3D Model Ultra Librarian DP83867CRRGZR CAD Model

Description

The DP83867CRRGZR is a robust, high-performance Ethernet physical layer transceiver from the industry-leading semiconductor manufacturer, Texas Instruments (TI). This device is designed to meet the rigorous demands of both industrial and automotive applications, offering a wide temperature range and a host of features that make it ideal for harsh environments.

Key Features

  • Interface Support: The DP83867CRRGZR supports 10BASE-Te, 100BASE-TX, and 1000BASE-T Ethernet protocols, making it versatile for various network speeds and configurations.
  • Enhanced ESD Protection: It comes with built-in electrostatic discharge (ESD) protection, exceeding 8kV IEC 61000-4-2 (direct contact). This feature ensures the transceiver's resilience against electrical transients and enhances system reliability.
  • Robust Signal Integrity: The device boasts superior signal integrity through cable diagnostics, including Time Domain Reflectometry (TDR) based cable length measurements and cable fault detection, which are crucial for maintaining a reliable network connection.
  • Low Power Consumption: With its energy-efficient design, the DP83867CRRGZR minimizes power consumption, which is critical for energy-sensitive applications.
  • Industrial Temperature Range: It operates over an extended industrial temperature range of -40°C to 125°C, ensuring performance in extreme conditions.
  • Small Form Factor: The device is available in a compact 6mm x 6mm VQFN package, allowing for space-saving PCB designs.

Applications

The DP83867CRRGZR is suitable for a wide range of applications, including:

  • Industrial automation and control systems
  • Factory automation
  • Automotive infotainment and camera systems
  • Embedded computing
  • Building automation and security systems

Overall, the DP83867CRRGZR from Texas Instruments is a high-quality, reliable solution for Ethernet connectivity in environments where performance and durability are paramount. Its comprehensive feature set ensures that it can meet the needs of a wide array of applications, making it a go-to choice for designers and engineers looking to integrate Ethernet capabilities into their products.

You May Also Be Interested in

Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $5.8286
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1986 $50.5678
56+ $1.8040 $101.0240
86+ $1.7476 $150.2936
119+ $1.6913 $201.2647
153+ $1.6349 $250.1397
205+ $1.4658 $300.4890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,970 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess