EN
  • EN
  • DE

DP83849IFVSX

Part No DP83849IFVSX
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821871-DP83849IFVSX
Ultra Librarian 3D Model Ultra Librarian DP83849IFVSX CAD Model

Description

Introducing the DP83849IFVSX Ethernet PHY from Texas Instruments

The DP83849IFVSX is a robust, feature-rich dual-port 10/100 Mbps Ethernet Physical Layer transceiver that offers reliable performance in a wide range of applications. Manufactured by the renowned Texas Instruments, this transceiver is designed to meet the rigorous demands of industrial temperature environments and is well-suited for a variety of networking applications in the industrial, automotive, and consumer markets.

Key Features and Benefits

  • Dual MAC Interfaces: The DP83849IFVSX provides two independent 10/100 Mbps Ethernet transceiver ports, each with its own MAC interface. This dual-port capability enables flexible design options for system redundancy or dual-network operation.
  • Auto-MDI/MDIX: This feature automatically detects and corrects for straight-through or crossover cable types, simplifying network installation and maintenance.
  • Energy Efficient Ethernet (EEE): The device supports IEEE 802.3az-2010 Energy Efficient Ethernet, which helps in reducing power consumption during periods of low data activity, making it an environmentally friendly choice.
  • Robust Cable Diagnostics: Advanced cable diagnostics provide detailed information on cable quality, helping to quickly identify and resolve potential issues with the network cabling.
  • Industrial Temperature Range: The DP83849IFVSX operates reliably over an extended temperature range of -40°C to 85°C, making it suitable for deployment in harsh environments.
  • Jumbo Packet Support: With the capability to handle jumbo frames, the DP83849IFVSX is ready to support higher-layer protocols that require larger packet sizes.

Applications

The DP83849IFVSX is ideal for a variety of applications, including:

  • Industrial automation and control systems
  • Automotive diagnostics and infotainment systems
  • Embedded computing platforms
  • Networked consumer electronics
  • Networked printers and home gateways

With its dual-port design, energy efficiency, and robust performance, the DP83849IFVSX from Texas Instruments stands out as a reliable solution for any application requiring Ethernet connectivity under demanding conditions. Its advanced features ensure seamless integration and operation, making it a top choice for designers and engineers seeking a high-quality networking solution.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2628 $56.3140
11+ $9.2413 $101.6543
17+ $8.9525 $152.1925
24+ $8.6637 $207.9288
30+ $8.3750 $251.2500
40+ $7.5086 $300.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess