EN
  • EN
  • DE

DP83848YB/NOPB

Part No DP83848YB/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1/1 Transceiver - Ethernet 48-LQFP-EP (7x7)
Manufacturer Texas Instruments
Package Tray
Family Name DP83848
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number DP83848YB-ND, DP83848YBCT, DP83848YBTR, DP83848YB, DP83848YBNOPB, DP83848YBCT-ND, DP83848YB/NOPBTR, DP83848YBTR-ND, DP83848YB/NOPBTR-ND, *DP83848YB/NOPB, DP83848YB/NOPBTRINACTIVE
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846913-DP83848YB/NOPB
Ultra Librarian 3D Model Ultra Librarian DP83848YB/NOPB CAD Model

Description

The DP83848YB/NOPB is a highly-reliable, feature-rich physical layer transceiver from Texas Instruments designed for 10/100 Mb/s Ethernet systems. This compact device provides a complete interface solution for Ethernet networking by facilitating data transmission over twisted pair cables. The DP83848YB/NOPB is an ideal choice for applications requiring robust network connectivity and low power consumption.

Key Features

  • Interface: The DP83848YB/NOPB supports both 10BASE-T and 100BASE-TX Ethernet protocols, automatically configuring itself to match the network speed.
  • Performance: With a low-latency data path, the transceiver ensures high-speed data transfer, making it suitable for time-sensitive applications.
  • Power Efficiency: This device incorporates a power-down mode and other power-saving features that reduce overall power consumption, which is crucial for energy-sensitive projects.
  • Robustness: Texas Instruments has designed the DP83848YB/NOPB with robustness in mind, offering features such as Electrostatic Discharge (ESD) protection to enhance the durability of the transceiver in harsh environments.
  • Flexibility: The transceiver is equipped with a Media Independent Interface (MII) for easy integration with various media access controllers (MACs), providing flexibility in system design.

Applications

The DP83848YB/NOPB is well-suited for a broad range of applications that require reliable network connectivity. Some of these include:

  • Embedded systems
  • Industrial automation and control
  • Building automation
  • Networked consumer electronics
  • Home networking devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DP83848YB/NOPB is no exception. This product is available in a compact 48-pin LQFP (Low-Profile Quad Flat Package) and is characterized for operation over the industrial temperature range of -40°C to 85°C. It is lead-free and RoHS compliant, ensuring adherence to environmental standards.

With its robust design, power efficiency, and versatile features, the DP83848YB/NOPB from Texas Instruments stands out as a top-tier choice for designers looking to incorporate a reliable Ethernet PHY into their networking applications.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.3162 $94.6324
3+ $38.8235 $116.4705
4+ $37.6103 $150.4412
6+ $36.3970 $218.3820
8+ $35.1838 $281.4704
10+ $31.5441 $315.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess