EN
  • EN
  • DE

DP83848KSQ/N09B

Part No DP83848KSQ/N09B
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821869-DP83848KSQ/N09B
Ultra Librarian 3D Model Ultra Librarian DP83848KSQ/N09B CAD Model

Description

Product Overview: DP83848KSQ/N09B

The DP83848KSQ/N09B is a robust physical layer transceiver from the industry-leading semiconductor manufacturer, Texas Instruments. Designed to facilitate seamless network communications, this device is a perfect solution for those seeking to integrate Ethernet connectivity into their applications. The DP83848KSQ/N09B is particularly well-suited for industrial automation, embedded networking, and other demanding applications requiring a reliable and high-speed data connection.

Key Features

  • High-Performance PHY: The device offers a 10BASE-T and 100BASE-TX IEEE 802.3-compliant Ethernet Physical Layer Transceiver (PHY) that ensures compatibility with most network protocols and topologies.
  • Energy-Efficient: With built-in power-saving modes and the ability to operate with low power consumption, the DP83848KSQ/N09B is an energy-efficient choice for modern electronic designs.
  • Flexible Interface Options: It supports both MII (Media Independent Interface) and RMII (Reduced Media Independent Interface), providing versatility in connecting to different types of microcontrollers or processors.
  • Robust Design: The transceiver is designed to withstand harsh environments, making it suitable for industrial applications where reliability is crucial.
  • Auto-MDIX Capabilities: The automatic MDI/MDIX crossover detection allows the use of straight-through or crossover Ethernet cables, simplifying network installation and maintenance.

Technical Specifications

  • Package: The DP83848KSQ/N09B comes in a compact 48-pin QFN package, ideal for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring performance in extreme conditions.
  • Supply Voltage: Designed to function within a supply voltage range typically between 3.3V, this transceiver is optimized for low-voltage operations.

Applications

The versatility of the DP83848KSQ/N09B makes it an excellent choice for a wide array of applications, including:

  • Industrial automation and control systems
  • Embedded networking for consumer electronics
  • Building automation and security systems
  • Networked communication devices

With its combination of performance, efficiency, and durability, the DP83848KSQ/N09B from Texas Instruments stands out as a superior PHY solution for developers and engineers looking to integrate reliable Ethernet connectivity into their designs.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6368 $50.9440
170+ $0.5965 $101.4050
265+ $0.5763 $152.7195
375+ $0.5360 $201.0000
485+ $0.5159 $250.2115
610+ $0.4957 $302.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,250 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess