EN
  • EN
  • DE

DP83846A

Part No DP83846A
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description DsPHYTER - Single 10/100 Ethernet Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1168417-DP83846A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DP83846A CAD Model

Description

The DP83846A from Texas Instruments is a robust, feature-rich physical layer transceiver designed for high-speed network applications. This device is part of TI's extensive family of Ethernet products, and it is specifically tailored for 10BASE-T and 100BASE-TX Ethernet protocols. The DP83846A is an ideal choice for network interface cards, switches, routers, and other networking equipment requiring reliable and efficient communication.

Key Features

  • Dual Speed Operation: The DP83846A supports both 10 Mbps and 100 Mbps Ethernet speeds, allowing for versatile use in various network environments.
  • Auto-Negotiation: It comes with auto-negotiation capabilities that enable the transceiver to automatically select the highest performance mode of operation that is shared between the link partners.
  • Energy Efficient: Texas Instruments has designed the DP83846A with power management features that reduce power consumption during periods of low data activity, making it an energy-efficient choice for modern networking equipment.
  • Robust Signal Integrity: The device boasts superior signal integrity, which ensures stable and reliable data transmission even in electrically noisy environments.
  • Integrated LEDs: On-chip LED drivers provide direct drive capability for status indication, simplifying board design and reducing component count.

Applications

The DP83846A is suitable for a wide range of applications, including but not limited to:

  • Desktop and Laptop Network Interface Cards (NICs)
  • Networking Switches and Routers
  • Industrial Automation Systems
  • Embedded Systems Requiring Network Connectivity

Technical Specifications

At the heart of the DP83846A lies its robust architecture, which includes:

  • 3.3V operation with 5V tolerant I/O
  • IEEE 802.3u Auto-Negotiation and Parallel Detection
  • IEEE 802.3x Full Duplex Flow Control
  • Integrated ANSI X3.263 compliant TP-PMD physical sub-layer with adaptive equalization and baseline wander compensation

With its combination of performance, power efficiency, and Texas Instruments' reliability, the DP83846A stands out as a high-quality transceiver for modern Ethernet-based communication systems.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8672 $50.2736
32+ $3.1731 $101.5392
49+ $3.0740 $150.6260
68+ $2.9748 $202.2864
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess