EN
  • EN
  • DE

DMVA2ZCER

Part No DMVA2ZCER
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DIGITAL VIDEO SOC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Tray
Product Status Active
Base Product Number DMVA2
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 772793-DMVA2ZCER
Ultra Librarian 3D Model Ultra Librarian DMVA2ZCER CAD Model

Description

The DMVA2ZCER is a cutting-edge integrated circuit from Texas Instruments, renowned for their high-performance semiconductor technologies. This product is designed to cater to a wide array of applications, particularly excelling in areas requiring robust processing capabilities and energy efficiency.

Key Features

  • High Precision: The DMVA2ZCER delivers precise and reliable performance, making it suitable for critical applications where accuracy is paramount.
  • Low Power Consumption: With an emphasis on energy efficiency, this product is ideal for battery-powered devices or applications where power availability is a concern.
  • Versatility: Its design allows for deployment across various industries, including automotive, industrial, and consumer electronics.
  • Robust Design: Built to withstand harsh environments, the DMVA2ZCER maintains functionality under a wide range of temperatures and conditions.

Applications

The versatility of the DMVA2ZCER makes it suitable for a diverse set of applications. It is frequently used in:

  • Advanced driver-assistance systems (ADAS)
  • Industrial automation systems
  • Portable electronics
  • Medical devices requiring high precision and reliability

Technical Specifications

Parameter Value
Operating Temperature -40°C to +85°C
Package / Case Surface-Mount
Mounting Type SMD/SMT

For engineers and designers looking for a reliable and efficient solution, the DMVA2ZCER from Texas Instruments offers a blend of performance, durability, and versatility. Whether it's for consumer electronics or industrial automation, this product stands out as a top choice in its field.

Ordering Information

To purchase the DMVA2ZCER, or to request samples and additional information, visit the Texas Instruments website or contact an authorized distributor. Ensure you are getting the genuine product by purchasing from reputable sources.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess