EN
  • EN
  • DE

DM3725CUS

Part No DM3725CUS
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 423FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320DM37x, DaVinci™
Package Tray
Product Status Active
Type Digital Media System-on-Chip (DMSoC)
Interface 1-Wire®, EBI/EMI, I²C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG
Clock Rate 800MHz
Non-Volatile Memory ROM (32kB)
On-Chip RAM 384kB
Voltage - I/O 1.80V
Voltage - Core 1.10V
Temperature Range - Operating 0°C ~ 90°C (TJ)
Mounting Type Surface Mount
Package / Case 423-LFBGA, FCBGA
Supplier Device Package 423-FCBGA (16x16)
Base Product Number DM3725
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 585102-DM3725CUS
Ultra Librarian 3D Model Ultra Librarian DM3725CUS CAD Model

Description

The Texas Instruments DM3725CUS is a high-performance digital media processor that is a part of the esteemed DaVinci™ series, renowned for their robust multimedia processing capabilities. This powerhouse is designed to handle complex digital media tasks with ease, making it an ideal choice for a wide range of applications, from industrial to consumer electronics.

Key Features and Benefits

  • High-Performance ARM Core: At the heart of the DM3725CUS is an ARM Cortex-A8 core that can run up to 1GHz, delivering the processing power needed for intensive multimedia tasks.
  • Integrated Graphics Acceleration: The device includes a POWERVR™ SGX graphics accelerator which provides advanced 2D/3D graphics capabilities, enabling rich graphical user interfaces and high-quality visual experiences.
  • Comprehensive Video Support: With a dedicated hardware video accelerator, the processor supports high-definition (HD) video encode and decode, catering to the demands of modern video applications.
  • Low-Power Consumption: Despite its performance, the DM3725CUS is engineered for efficiency, featuring multiple power-saving modes to reduce overall power consumption, making it suitable for portable and battery-powered devices.
  • Extensive Connectivity: The processor boasts a range of interfaces including USB, camera, display, and audio interfaces, offering versatile connectivity options for various peripherals and devices.

Applications

The DM3725CUS is versatile enough to power a variety of applications. It's particularly well-suited for:

  • Portable Navigation Devices
  • Home and Industrial Automation Systems
  • Portable Media Players
  • Interactive Point-of-Sale Devices
  • Healthcare and Medical Equipment

With its robust feature set, the Texas Instruments DM3725CUS delivers a perfect blend of performance and power efficiency, making it an exceptional choice for developers and manufacturers looking to push the boundaries of what's possible with digital media technology.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.3652 $57.3652
3+ $47.0689 $141.2067
4+ $45.5980 $182.3920
5+ $44.1271 $220.6355
6+ $42.6562 $255.9372
8+ $38.2435 $305.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess