EN
  • EN
  • DE

DM3725CBPA

Part No DM3725CBPA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 515FCBGA / DSP Floating-Point 32bit 800MHz Automotive 515-Pin POP-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM37x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface 1-Wire, EBI/EMI, I2C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG
Clock Rate 800MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 384kB
Voltage - I/O 1.80V
Voltage - Core 1.10V
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting SMD
Package 515-WFBGA, FCBGA
Manufacturer Package 515-POP-FCBGA (12x12)
Win Source Part Number 772739-DM3725CBPA
Popularity Medium
Supply and Demand Status Limited
Family Name DM3725
Introduction Date March 01, 2011
ECCN 5A992.c
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DM3725CBPA CAD Model

Description

Introducing the DM3725CBPA Digital Media Processor

The DM3725CBPA is a high-performance digital media processor from the renowned semiconductor manufacturer, Texas Instruments. This processor is part of the DaVinci™ series, which is specifically designed to meet the intense processing needs of modern multimedia applications.

The DM3725CBPA is built on an advanced ARM Cortex-A8 core, which operates at speeds up to 1 GHz, delivering the computing power necessary for handling complex tasks with ease. It is equipped with a robust set of features that make it ideal for a wide range of applications, including portable data terminals, navigation systems, patient monitoring devices, and other embedded multimedia applications.

One of the standout features of the DM3725CBPA is its integrated Imagination Technologies' PowerVR SGX graphics accelerator. This provides exceptional graphics processing capabilities, enabling the processor to support high-resolution displays and deliver rich, immersive visual experiences. Whether you're developing applications that require 3D graphics, advanced user interfaces, or high-definition video playback, the DM3725CBPA has the graphical prowess to meet your needs.

Furthermore, this processor supports a variety of audio and video codecs, making it a versatile choice for multimedia processing. With its integrated IVA 2.2 video accelerator, it can handle multiple video streams simultaneously, which is essential for applications such as video conferencing and multi-channel surveillance systems.

Connectivity is another area where the DM3725CBPA shines. It offers a range of interfaces, including USB, MMC/SD, and others, ensuring seamless integration with peripheral devices. The processor also features a high-performance LPDDR/DDR2 memory interface, providing the bandwidth necessary for high-speed data transfers and multitasking.

In conclusion, the DM3725CBPA from Texas Instruments is a powerful and flexible digital media processor, capable of delivering the performance and features required for cutting-edge multimedia applications. Its combination of high-speed processing, advanced graphics capabilities, and comprehensive codec support make it an excellent choice for developers looking to push the boundaries of what's possible in digital media processing.

You May Also Be Interested in

NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess